EN
  • EN
  • DE

GW11043-1

Part No GW11043-1
Manufacturer Gateworks Corporation
Catalog Embedded - Single Board Computers (SBCs)
Description SBC 800MHZ 2 CORE 1GB RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Embedded Computers - Single Board Computers (SBCs)
Mfr Gateworks Corporation
Series GW6400 - Newport
Package Bulk
Product Status Active
Core Processor Cavium Octeon TX ARMv8 64-bit
Speed 800MHz
Number of Cores 2
Power (Watts) 6W
Size / Dimension 4.500" x 3.900" (114.30mm x 99.06mm)
Expansion Site/Bus I²C, Mini-PCIe, SPI
RAM Capacity/Installed 1GB
Storage Interface eMMC, microSD, mSATA
Ethernet GbE (5)
USB USB 2.0 (2)
RS-232 (422, 485) 3
Digital I/O Lines 4
Temperature Range - Operating -40°C ~ 85°C
Standard Package 1 pcs
ECCN 5A992
HTSUS 8517.79.0000
Win Source Part Number 873086-GW11043-1
Ultra Librarian 3D Model Ultra Librarian GW11043-1 CAD Model

Description

The GW11043-1 is a single board computer (SBC) from Gateworks Corporation.

  • Processor: Cavium Octeon TX ARMv8 64-bit core
  • Processor Speed: 800MHz
  • RAM Capacity: 1GB
  • Storage Interfaces: eMMC, microSD, and mSATA
  • Ethernet Ports: Multiple
  • USB Ports: USB 2.0
  • Operating Temperature: -40°C to 85°C
  • Power Consumption: 6W
  • Applications: Embedded Computing
  • Packaging: Bulk
  • Product Status: Active

You May Also Be Interested in

Advantech Corp
3.5 "SBC DM&P VORTEX86DX 800MHZ /
Need more? Email Us
Advantech Corp
INTEL CELERON N2930
Need more? Email Us
Raspberry Pi
At the heart of Raspberry Pi Zero 2 W is RP3A0, a custom-built system-in-package designed by Raspberry Pi in the UK.
Need more? Email Us
Raspberry Pi
SBC 1.5GHZ 4 CORE 4GB RAM
Need more? Email Us
Raspberry Pi
Raspberry Pi 3 Model B+ Board (3B+)
Need more? Email Us
Raspberry Pi
Raspberry Pi 3 Model B Board
Need more? Email Us
Raspberry Pi
SBC 1.5GHZ 4 CORE 8GB RAM
Lowest to $331.7329
Raspberry Pi
RASPBERRY-PI - CM3+/8GB - RASPBERRY PI COMPUTE MODULE 3, 8GB, ARM
Lowest to $242.7175
Raspberry Pi
RASPBERRY PI TV UHAT DVB ONLY
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess