EN
  • EN
  • DE

102990170

Part No 102990170
Manufacturer Seeed Technology Co., Ltd
Catalog Embedded - Single Board Computers (SBCs)
Description FIREFLY-RK3288 / RK3288 SOC Development Kit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded Computers
Manufacturer Seeed Technology Co., Ltd
Series *
Part Status Obsolete(EOL)
Win Source Part Number 793246-102990170
Popularity Medium
Supply and Demand Status Balance
Family Name 102990170
Introduction Date January 01, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 102990170 CAD Model

Description

The 102990170 from Seeed Technology Co., Ltd is an obsolete embedded computer.

  • Introduction Date: January 01, 2000
  • Estimated EOL Date: Obsolete / End of Life
  • Part Status: Obsolete(EOL)
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Raspberry Pi
BCM2837 MPU Active Raspberry Pi 3Model B MPU Embedded Evaluation Board
Lowest to $20.5024
Olimex LTD
Single Board Computer 1 Core 64kB/0GB RAM W65C02, Z80
Need more? Email Us
Raspberry Pi
Raspberry Pi 3 Model B Board
Need more? Email Us
Advantech Corp
SBC 3.3GHZ 2/4 CORE 16GB/0GB RAM
Need more? Email Us
Raspberry Pi
System-On-Modules - SOM The factory is currently not accepting orders for this product.
Need more? Email Us
Raspberry Pi
BCM2711 MPU Discontinued Raspberry Pi 4Model B 2GB MPU Embedded Evaluation Board
Need more? Email Us
Raspberry Pi
BCM2835 MPU Active Raspberry Pi Model B+ MPU Embedded Evaluation Board
Need more? Email Us
Raspberry Pi
BCM2837B0 MPU Active Raspberry Pi Compute 3+ 32GB MPU Embedded Evaluation Board
Lowest to $266.9898
Raspberry Pi
SBC 1.5GHZ 4 CORE 4GB RAM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess