Products specifications Report Issue?

Win Source Part Number WS1168907-RASPBERRY PI 3
Win Source Part Number Cross
Manufacturer Raspberry Pi
Category Single Board Computers (SBCs), Computer On Module (COM)
Series Raspberry Pi 3 Model B
Package Bulk
Product Status Active
Speed 1.2GHz
Ultra Librarian 3D Model Ultra Librarian RASPBERRY PI 3 CAD Model

Description

The Raspberry Pi 3 Model B is a single board computer (SBC) and computer on module (COM) manufactured by Raspberry Pi.

  • Manufacturer: Raspberry Pi
  • Processor Speed: 1.2GHz
  • Package: Bulk
  • Status: Active
  • Series: Raspberry Pi
  • Speed: 1.2GHz

You May Also Be Interested in

Raspberry Pi
BCM2835 MPU Active Raspberry Pi Model B+ MPU Embedded Evaluation Board
Need more? Email Us
ECAD model for RASPBERRY PI B+
Advantech Corp
I.MX6 DC 1.0GHZ 3.5" RISC SBC
Need more? Email Us
ECAD model for RSB-4410CD-MDA1E
Raspberry Pi
SBC 1.5GHZ 4 CORE 4GB RAM
Lowest to $223.5263
ECAD model for Raspberry Pi 4 Model B 4GB
Advantech Corp
Intel® Core™ i7/i5/i3/Celeron uFC-PGA988 Mini-ITX with CRT/DVI/HDMI/LVDS, 6 COM, Dual LAN, PCIe x16 | MOTHERBOARD I CORE QM67 MINI-ITX
Need more? Email Us
ECAD model for AIMB-272G2-00A1E
Advantech Corp
LGA1151 INTEL 6TH GENERATION COR /
Need more? Email Us
ECAD model for AIMB-785G2-00A1E
Gateworks Corporation
SBC 800MHZ 2 CORE 1GB RAM
Need more? Email Us
ECAD model for GW11043-1
Advantech Corp
HIT-R181B INTEL BAYTRAIL J1900
Need more? Email Us
ECAD model for HIT-R181BR-AMW1E
Digi International
COMPUTER SNGLBD LP3510 FOX7.4MHZ /
Need more? Email Us
ECAD model for 20-101-0526
Advantech Corp
LGA775 C2Q/C2D/PENTIUM DUAL CORE
Need more? Email Us
ECAD model for PCE-5124G2-00A1E

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9627 $68.8881
7+ $18.8413 $131.8891
11+ $18.2528 $200.7808
15+ $17.6641 $264.9615
19+ $17.0755 $324.4345
26+ $15.3085 $398.0210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,321 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention