Products specifications Report Issue?

Manufacturer Advantech
Series AIMB-203
Form Factor mini-ITX
Processor Brand Intel
Processor Type Celeron, Core i3/i5/i7, Pentium
Core Celeron, Core i3/i5/i7, Pentium
Frequency 3.7 GHz
Maximum RAM Capacity 16 GB
Installed RAM 0 GB
Minimum Operating Temperature 0 C
Maximum Operating Temperature + 60 C
Dimensions 170 mm x 170 mm
Memory Type DDR3-1333/1600
Brand Advantech
Interface Type Audio, CRT, DP, DVI-D, Ethernet, GPIO, LVDS, mPCIe, Parallel, PCIe, PS/2, SATA, Serial, USB
Cache Memory 8 MB
Chipsets H81
Number of Cores 2, 4 Core
Product Type Single Board Computers
Standard Pack Qty 1
Subcategory Computing
Ultra Librarian 3D Model Ultra Librarian AIMB-203G2-00A1E CAD Model

You May Also Be Interested in

Advantech Corp
TI AM3352 1.0GHZ 3.5" RISC SBC /
Need more? Email Us
ECAD model for RSB-4220CS-MCA1E
Advantech Corp
PENTIUM D1508 2.2GHZ 2C /
Need more? Email Us
ECAD model for SOM-5992P2-U2A1
Digi International
CONNECTCORE 6UL SBC PRO 1G-1G-W
Need more? Email Us
ECAD model for CC-SBP-WMX-JN7A
Advantech Corp
LGA1151 INTEL 6TH GENERATION COR /
Need more? Email Us
ECAD model for AIMB-785G2-00A1E
Raspberry Pi
Raspberry Pi 4 Model B 1 GB RAM
Lowest to $118.2137
ECAD model for Raspberry Pi 4 Model B 1GB
Advantech Corp
Motherboard, 2.5GHz/2.9GHz/3GHz/3.1GHz/3.3GHz/3.4GHz Intel CPU 16GB DDR3 10Mbps/100Mbps/1000Mbps 2048x1536Pixels / MICROATX VGA/2 COM/10 USB/SNL LA
Need more? Email Us
ECAD model for AIMB-501L-KSA1E
Advantech Corp
LGA775 C2Q/C2D/PENTIUM DUAL CORE
Need more? Email Us
ECAD model for PCE-5124G2-00A1E
Advantech Corp
SBC 1 CORE 32GB/0GB RAM
Need more? Email Us
ECAD model for DS-280GB-U0A1E
Advantech Corp
Intel® Core™ i7/i5/i3/Celeron uFC-PGA988 Mini-ITX with CRT/DVI/HDMI/LVDS, 6 COM, Dual LAN, PCIe x16 | MOTHERBOARD I CORE QM67 MINI-ITX
Need more? Email Us
ECAD model for AIMB-272G2-00A1E

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention