Products specifications Report Issue?

Categories Embedded Computers
Manufacturer Advantech Corp
Core Processor Intel Core i7/i5/i3/Celeron
Speed 1.6GHz ~ 2.5GHz
Number of Cores 2/4
Cooling Type Heat Sink
Parts Dimension 6.69" x 6.69" (170mm x 170mm)
Form Factor Mini-ITX (without Processor)
Expansion Site/Bus Mini-PCIe, PCIe
RAM Capacity/Installed 8GB/0GB
Storage Interface SATA 2.0 (2), SATA 3.0 (2)
Video Outputs CRT, DVI, HDMI, LVDS, VGA
Ethernet 10/100/1000Mbps
USB USB 2.0 (8)
RS-232 (422, 485) 6
Digital I/O Lines 8
Watchdog Timer Yes
Temperature Range - Operating 0°C ~ 60°C
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1143197-AIMB-272G2-00A1E
Manufacturer Homepage www.advantech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AIMB-272G2-00A1E CAD Model

Description

The Advantech Corp AIMB-272G2-00A1E is an embedded computer that has a core processor of Intel Core i7/i5/i3/Celeron with a speed of 1.6GHz ~ 2.5GHz.

  • Core Processor: Intel Core i7/i5/i3/Celeron
  • Speed: 1.6GHz ~ 2.5GHz
  • Ethernet Speed: 10/100/1000Mbps
  • USB 2.0 Ports: 8
  • Watchdog Timer: Yes
  • Number of Cores: 2/4
  • Cooling Type: Heat Sink
  • Form Factor: Mini-ITX (without processor)
  • Expansion Site/Bus: Mini-PCIe, PCIe
  • RAM Capacity/Installed: 8GB/0GB
  • Storage Interface: SATA 2.0 (2), SATA 3.0 (2)
  • Video Outputs: CRT, DVI, HDMI, LVDS, VGA
  • RS-232 (422, 485) Ports: 6
  • Digital I/O Lines: 8
  • Manufacturer: Advantech Corp
  • Popularity: Medium
  • Manufacturer Pack Quantity: 1
  • MSL Level: 1 (Unlimited)
  • Power (W): Not Specified
  • Parts Dimension: 6.69" x 6.69" (170mm x 170mm)

You May Also Be Interested in

Raspberry Pi
SBC 1.5GHZ 4 CORE 4GB RAM
Lowest to $223.5263
ECAD model for Raspberry Pi 4 Model B 4GB
Advantech Corp
I.MX6 DC 1.0GHZ 3.5" RISC SBC
Need more? Email Us
ECAD model for RSB-4410CD-MDA1E
Digi International
CONNECTCORE 6UL SBC PRO 1G-1G-W
Need more? Email Us
ECAD model for CC-SBP-WMX-JN7A
Advantech Corp
LGA775 C2Q/C2D/PENTIUM DUAL CORE
Need more? Email Us
ECAD model for PCE-5124G2-00A1E
Advantech Corp
ATOM N270 MINI-ITX WITH CRT/LVDS, 6 COM, AND DUAL LAN / CIRC MOD
Need more? Email Us
ECAD model for AIMB-210F-S6B1E
Digi International
CONNECTCORE 6UL SBC PRO, I.MX6UL
Need more? Email Us
ECAD model for CC-SBP-WMX-JN58
Advantech Corp
Motherboard, 2.5GHz/2.9GHz/3GHz/3.1GHz/3.3GHz/3.4GHz Intel CPU 16GB DDR3 10Mbps/100Mbps/1000Mbps 2048x1536Pixels / MICROATX VGA/2 COM/10 USB/SNL LA
Need more? Email Us
ECAD model for AIMB-501L-KSA1E
Advantech Corp
PENTIUM D1508 2.2GHZ 2C /
Need more? Email Us
ECAD model for SOM-5992P2-U2A1
Seeed Technology Co., Ltd
FIREFLY-RK3288 / RK3288 SOC Development Kit
Need more? Email Us
ECAD model for 102990170

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention