EN
  • EN
  • DE

Raspberry Pi 4 Model B 8GB

Part No Raspberry Pi 4 Model B 8GB
Manufacturer Raspberry Pi
Catalog Embedded - Single Board Computers (SBCs)
Description SBC 1.5GHZ 4 CORE 8GB RAM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168597-Raspberry Pi 4 Model B 8GB
Manufacturer Raspberry Pi
Category Single Board Computers (SBCs)
Series Raspberry Pi 4 Model B
USB USB 2.0 (2), USB 3.0 (2)
RAM Capacity/Installed 8GB
Storage Interface microSD
Base Product Number RASPBERRY PI
Core Processor 64-bit quad-core processor
Ultra Librarian 3D Model Ultra Librarian Raspberry Pi 4 Model B 8GB CAD Model

Description

The Raspberry Pi 4 Model B is a powerful single board computer (SBC) manufactured by Raspberry Pi.

  • Processor: 64-bit quad-core
  • USB Ports: USB 2.0 and USB 3.0
  • RAM Size: 8GB
  • Storage Interface: microSD
  • Size / Dimension: 3.350" x 2.200"
  • Operating Temperature: 0°C ~ 50°C

You May Also Be Interested in

Raspberry Pi
System-On-Modules - SOM The factory is currently not accepting orders for this product.
Need more? Email Us
Olimex LTD
Single Board Computer 1 Core 64kB/0GB RAM W65C02, Z80
Need more? Email Us
Digi International
COMPUTER SNGLBD LP3510 FOX7.4MHZ /
Need more? Email Us
Advantech Corp
MIC-7900 FANLESS SYSTEM /
Lowest to $3,934.9315
Advantech Corp
INTEL CELERON N2930
Need more? Email Us
Raspberry Pi
SBC 1.5GHZ 4 CORE 8GB RAM
Need more? Email Us
Raspberry Pi
RASPBERRY PI MODEL A+ BCM2835
Need more? Email Us
Raspberry Pi
BCM2711 MPU Active Raspberry Pi 4Model B 4GB MPU Embedded Evaluation Board
Need more? Email Us
Advantech Corp
HIT-R181B INTEL BAYTRAIL J1900
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $331.7329 $331.7329
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess