EN
  • EN
  • DE

DS-280GB-U0A1E

Part No DS-280GB-U0A1E
Manufacturer Advantech Corp
Catalog Embedded - Single Board Computers (SBCs)
Description SBC 1 CORE 32GB/0GB RAM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Embedded Computers - Single Board Computers (SBCs)
Mfr Advantech Corp
Package Bulk
Product Status Active
Core Processor Intel Core i7-6822EQ
Number of Cores 1
Power (Watts) 28.8W
Size / Dimension 7.900" x 4.700" (200.66mm x 119.38mm)
Expansion Site/Bus LAN, Mini-PCIe, SIM
RAM Capacity/Installed 32GB/0GB
Storage Interface SATA, mSATA
Video Outputs DP, HDMI, JAE
Ethernet 10/100/1000Mbps (2)
USB USB 3.0 (3)
Watchdog Timer Yes
Temperature Range - Operating 0°C ~ 40°C
Base Product Number DS-280
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
California Prop 65 Warning Information
Win Source Part Number 1148611-DS-280GB-U0A1E
Ultra Librarian 3D Model Ultra Librarian DS-280GB-U0A1E CAD Model

Description

The Intel Core i7-6822EQ Single Board Computer (SBC) is a high-performance embedded computer designed for various applications.

  • Processor: Intel Core i7-6822EQ
  • Ethernet Ports: Two 10/100/1000Mbps
  • USB Ports: Three USB 3.0
  • RAM Support: Up to 32GB
  • Storage Interfaces: SATA and mSATA
  • Video Outputs: DP, HDMI, JAE
  • Size: 7.900" x 4.700" (200.66mm x 119.38mm)
  • Operating Temperature: 0°C to 40°C

You May Also Be Interested in

Raspberry Pi
SBC 1.5GHZ 4 CORE 8GB RAM
Need more? Email Us
Advantech Corp
SBC 3.3GHZ 2/4 CORE 16GB/0GB RAM
Need more? Email Us
Raspberry Pi
Raspberry Pi 3 Model B Board
Need more? Email Us
Digi International
CONNECTCORE 6UL SBC PRO 1G-1G-W
Need more? Email Us
Raspberry Pi
Computer;Open Frame;900Mhz Quad-Core; 1GB RAM;USB;27 GPIO;HDMI;85.6 x 56 x
Need more? Email Us
Raspberry Pi
SBC 1.2GHZ 1 CORE 16GB RAM
Lowest to $254.8542
Advantech Corp
HIT-R181B INTEL BAYTRAIL J1900
Need more? Email Us
Advantech Corp
SBC 1 CORE 32GB/0GB RAM
Need more? Email Us
Raspberry Pi
SBC 1.5GHZ 4 CORE 4GB RAM
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess