Products specifications Report Issue?

Win Source Part Number WS1168591-Raspberry Pi 3 Model B
Manufacturer Raspberry Pi
Category Single Board Computers (SBCs)
Platform Windows
Clock Rate 1.2GHz
Core Processor Broadcom BCM2837 64bit ARMv8 Quad Core Processor
Board Type Raspberry Pi 3 Model B
Ultra Librarian 3D Model Ultra Librarian Raspberry Pi 3 Model B CAD Model

Description

The Raspberry Pi 3 Model B is a powerful single board computer (SBC) manufactured by Raspberry Pi.

  • Processor: Broadcom BCM2837 64bit ARMv8 Quad Core Processor
  • Clock Rate: 1.2GHz
  • Platform: Windows
  • Product Status: Active

You May Also Be Interested in

Advantech Corp
TI AM3352 1.0GHZ 3.5" RISC SBC /
Need more? Email Us
ECAD model for RSB-4220CS-MCA1E
Seeed Technology Co., Ltd
FIREFLY-RK3288 / RK3288 SOC Development Kit
Need more? Email Us
ECAD model for 102990170
Digi International
COMPUTER SNGLBD LP3510 FOX7.4MHZ /
Need more? Email Us
ECAD model for 20-101-0526
Advantech Corp
Motherboard, 2.5GHz/2.9GHz/3GHz/3.1GHz/3.3GHz/3.4GHz Intel CPU 16GB DDR3 10Mbps/100Mbps/1000Mbps 2048x1536Pixels / MICROATX VGA/2 COM/10 USB/SNL LA
Need more? Email Us
ECAD model for AIMB-501L-KSA1E
Gateworks Corporation
SBC 800MHZ 2 CORE 1GB RAM
Need more? Email Us
ECAD model for GW11043-1
Advantech Corp
CIRC BRD C2D LGA775 MATX FSB1066 /
Need more? Email Us
ECAD model for AIMB-562VG-GRA1E
Digi International
CONNECTCORE 6UL SBC PRO, I.MX6UL
Need more? Email Us
ECAD model for CC-SBP-WMX-JN58
Advantech Corp
SBC 1 CORE 32GB/0GB RAM
Need more? Email Us
ECAD model for DS-280GB-U0A1E
Advantech Corp
ATOM N270 MINI-ITX WITH CRT/LVDS, 6 COM, AND DUAL LAN / CIRC MOD
Need more? Email Us
ECAD model for AIMB-210F-S6B1E

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention