EN
  • EN
  • DE

UBC-DS31CD-MDA1E

Part No UBC-DS31CD-MDA1E
Manufacturer Advantech Corp
Catalog Embedded - Single Board Computers (SBCs)
Description COMPUTER ARM I.MX6 1GHZ 1GB DDR3 /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM)
Mfr Advantech Corp
Package Box
Core Processor ARM® Cortex®-A9, i.MX6Dual
Speed 1.0GHz
Number of Cores 2
Power (Watts) 2.3W
Cooling Type Heat Sink
Dimension 7.52" x 5.08" (191mm x 129mm)
Expansion Site/Bus Mini-PCIe, SIM
RAM Capacity/Installed 1GB/1GB
Storage Interface SDIO
Video Outputs HDMI, VGA
Ethernet 10/100/1000Mbps
USB USB (1)
RS-232 (422, 485) 1
Watchdog Timer Yes
Temperature Range - Operating 0°C ~ 40°C
Base Product Number UBC-DS31
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8471.50.0150
Standard Package 1
Win Source Part Number 1209012-UBC-DS31CD-MDA1E
Ultra Librarian 3D Model Ultra Librarian UBC-DS31CD-MDA1E CAD Model

Description

The UBC-DS31CD-MDA1E is a single board computer designed for embedded computing applications.

  • Processor: ARM Cortex-A9 i.MX6Dual core 1.0GHz
  • RAM: 1GB
  • Storage Interface: SDIO
  • Ethernet: 10/100/1000Mbps
  • USB Port: Yes
  • Video Outputs: HDMI and VGA
  • RS-232 (422, 485) Port: Yes
  • Watchdog Timer: Yes
  • Cooling Type: Heat sink
  • Expansion Site/Bus: mini-PCIe and SIM
  • Operating Temperature: 0°C to 40°C
  • Power Consumption: 2.3W
  • Dimension: 7.52" x 5.08" (191mm x 129mm)
  • Suitable for: Single board computer and computer on module applications.

You May Also Be Interested in

Raspberry Pi
SBC 1.5GHZ 4 CORE 2GB RAM
Need more? Email Us
Advantech Corp
SBC 1 CORE 32GB/0GB RAM
Need more? Email Us
Raspberry Pi
System-On-Modules - SOM The factory is currently not accepting orders for this product.
Need more? Email Us
Advantech Corp
HIT-R181B INTEL BAYTRAIL J1900
Need more? Email Us
Raspberry Pi
SBC 1.5GHZ 4 CORE 4GB RAM
Need more? Email Us
Olimex LTD
Single Board Computer 1 Core 64kB/0GB RAM W65C02, Z80
Need more? Email Us
Advantech Corp
32" PCT.T/S PANEL WITH BAYTRAIL
Need more? Email Us
Raspberry Pi
RASPBERRY PI TV UHAT DVB ONLY
Need more? Email Us
Raspberry Pi
SBC 1.2GHZ 1 CORE 16GB RAM
Lowest to $254.8542

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess