EN
  • EN
  • DE

AIMB-210F-S6B1E

Part No AIMB-210F-S6B1E
Manufacturer Advantech Corp
Catalog Embedded - Single Board Computers (SBCs)
Description ATOM N270 MINI-ITX WITH CRT/LVDS, 6 COM, AND DUAL LAN / CIRC MOD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded Computers
Manufacturer Advantech Corp
Core Processor Atom N270
Speed 1.6GHz
Number of Cores 1
Dimension 6.69" x 6.69" (170mm x 170mm)
Form Factor mini-ITX
RAM Capacity/Installed 2GB/0GB
Storage Interface SATA 2.0 (2)
Video Outputs CRT, LVDS, VGA
Ethernet 10/100/1000 Mbps
USB USB 2.0 (8)
RS-232 (422, 485) 6
Digital I/O Lines 16
Watchdog Timer Yes
Operating Temperature Range 0°C ~ 60°C
Win Source Part Number 787312-AIMB-210F-S6B1E
Popularity Medium
Supply and Demand Status Balance
Introduction Date February 15, 2009
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AIMB-210F-S6B1E CAD Model

Description

The Advantech Corp AIMB-210F-S6B1E is a mini-ITX form factor single board computer designed for embedded computers. It features an Atom N270 core processor.

  • Processor: Atom N270
  • Processor Speed: 1.6GHz
  • Number of Cores: 1
  • RAM Capacity: 2GB
  • Storage Interface: SATA 2.0
  • Ethernet: 10/100/1000 Mbps
  • USB Ports: 8 x USB 2.0
  • Video Output: CRT, LVDS, VGA
  • RS-232 Ports: 6 (422, 485)
  • Watchdog Timer: Yes
  • Operating Temperature: 0°C to 60°C
  • Dimensions: 6.69" x 6.69" (170mm x 170mm)

You May Also Be Interested in

Raspberry Pi
RASPBERRY-PI - CM3+/8GB - RASPBERRY PI COMPUTE MODULE 3, 8GB, ARM
Lowest to $242.7175
Raspberry Pi
Raspberry Pi 4 Model B 1 GB RAM
Lowest to $129.7284
Raspberry Pi
Raspberry Pi 3 Model B+ Board (3B+)
Need more? Email Us
Advantech Corp
3.5 "SBC DM&P VORTEX86DX 800MHZ /
Need more? Email Us
Raspberry Pi
BCM2835 MPU Active Raspberry Pi Model B+ MPU Embedded Evaluation Board
Need more? Email Us
Raspberry Pi
SBC 1.5GHZ 4 CORE 8GB RAM
Need more? Email Us
Raspberry Pi
Raspberry Pi 3 Model B Board
Need more? Email Us
Digi International
CONNECTCORE 6UL SBC PRO 1G-1G-W
Need more? Email Us
Advantech Corp
SBC 3.3GHZ 2/4 CORE 16GB/0GB RAM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess