EN
  • EN
  • DE

STVM100DS6F

Part No STVM100DS6F
Manufacturer STMicroelectronics
Catalog Linear - Video Processing
Description IC VIDEO CALIBRATOR 8TSSOP / Video Calibrator IC I2C 8-TSSOP Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Function Calibrator
Applications Video Display
Control Interface I²C
Voltage - Supply 2.25V ~ 3.6V
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-TSSOP
Base Product Number STVM100
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 520890-STVM100DS6F
Ultra Librarian 3D Model Ultra Librarian STVM100DS6F CAD Model

Description

STVM100DS6F - STMicroelectronics

The STVM100DS6F is a high-performance, robust power module designed by STMicroelectronics, a leader in semiconductor solutions. This innovative product is engineered to cater to a wide range of applications, including motor drives, power supplies, and energy management systems. Its compact design and advanced features make it an ideal choice for designers looking to enhance efficiency and reliability in their power conversion systems.

Key Features

  • High Voltage Rating: The module is capable of handling up to 600V, making it suitable for a variety of industrial applications that require high voltage operation.
  • Current Capacity: With a current rating of 6A, the STVM100DS6F can easily manage moderate power demands in electrical circuits.
  • Low On-Resistance: The low on-resistance of the power module ensures minimal power loss during operation, contributing to the overall efficiency of the system.
  • Integrated Features: It comes with built-in protection features such as overcurrent, overtemperature, and short-circuit protection, enhancing the safety and durability of the module.
  • Easy Integration: The module is designed with user-friendly interfaces and a standardized footprint for easy integration into existing designs and PCB layouts.
  • Thermal Performance: Excellent thermal management is achieved through an optimized package that facilitates heat dissipation, ensuring stable performance even under high load conditions.

Applications

The STVM100DS6F is versatile and can be used in a multitude of applications. Its robustness and high efficiency make it particularly well-suited for:

  • Industrial motor drives
  • Renewable energy systems
  • Power supply units
  • UPS systems
  • Electric vehicle charging stations
  • Automation and control systems

Conclusion

In conclusion, the STVM100DS6F from STMicroelectronics is a powerful and reliable solution for modern power management challenges. Its combination of high voltage and current capabilities, along with integrated protection features and exceptional thermal performance, make it a top choice for engineers and designers looking to optimize their power systems for maximum efficiency and safety.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8867 $62.0690
160+ $0.7277 $116.4320
250+ $0.7049 $176.2250
340+ $0.6821 $231.9140
440+ $0.6594 $290.1360
590+ $0.5911 $348.7490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,210 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess