Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Quectel
Series SC20
Package Box
Product Status Obsolete
Programmable Not Verified
Data Rate 150Mbps
Serial Interfaces ADC, GPIO, I²C, PCM, PWM, UART, USB
Antenna Type Antenna Not Included
Voltage - Supply 3.5V ~ 4.2V
Mounting Type Surface Mount
Temperature Range - Operating -35°C ~ 75°C
Package / Case Module
Base Product Number SC20
Standard Package 1 pcs
MSL Level Not Applicable
ECCN OBSOLETE
Win Source Part Number 933120-SC20CEATEA-8GB-STD
Ultra Librarian 3D Model Ultra Librarian SC20CEATEA-8GB-STD CAD Model

Description

The SC20 RF Transceiver Module is a versatile and high-performance module designed for wireless communication applications.

  • Data Rate: 150Mbps
  • Interfaces: ADC, GPIO, I²C, PCM, PWM, UART, USB
  • Voltage Range: 3.5V to 4.2V
  • Temperature Range: -35°C to 75°C
  • Mounting Type: Surface Mountable
  • Package: Module
  • Status: Obsolete

You May Also Be Interested in

Espressif
RF TXRX MOD WIFI UFL SMD
Lowest to €3.4209
ECAD model for ESP-WROOM-02U-N2
Microchip Technology
Bluetooth® 4.2 Dual-Mode Module
Need more? Email Us
ECAD model for BM78SPPS5MC2-0002AA
Silicon Labs
Copyright © 2000-2010 Bluegiga Technologies | RF TXRX MOD BLUETOOTH CHIP ANT
Lowest to €66.3974
ECAD model for WT21-A-HCI
Multi-Tec
RF TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz LoRa® Transceiver Module 915MHz Surface Mount
Need more? Email Us
ECAD model for MTXDOT-NA1-A00-1
U-blox
DUAL CORE BLE 5.2 MODULE, PCBANT / 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® Transceiver Module 2.4GHz PCB Trace Surface Mount
Need more? Email Us
ECAD model for NORA-B106-00B
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.1 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to €70.4466
ECAD model for WT41U-A-AI56
Texas Instruments
WL18xxMOD WiLink 8 Single-Band Combo Module Wi-Fi, Bluetooth, and Bluetooth Low Energy (LE)
Lowest to €20.6525
ECAD model for WL1835MODGBMOCR
Texas Instruments
RF TXRX MODULE WIFI CHIP SMD
Lowest to €54.7633
ECAD model for CC3135MODRNMMOBR
Quectel
RF TXRX MOD CELLULAR SMD
Lowest to €21.6343
ECAD model for BG95M5LA-64-SGNS

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention