EN
  • EN
  • DE

REF3318AIDBZT

Part No REF3318AIDBZT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description 3.9μA, SC70-3, 30ppm/°C Drift VOLTAGE REFERENCE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 1.8V
Output Current 5mA
Tolerance ±0.15%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 50μVp-p
Voltage - Input 2 V ~ 5.5 V
Operating Supply Current 8.5μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 1242324-REF3318AIDBZT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Consumer Electronics, Sensing & Instrumentation, Test & Measurement, Medical, Power Management
Family Name REF3318
Introduction Date September 01, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian REF3318AIDBZT CAD Model

Description

Product Overview: REF3318AIDBZT from Texas Instruments

The REF3318AIDBZT is a high-precision, low-power, low-dropout voltage reference from Texas Instruments (TI), a leader in semiconductor solutions. This component is part of TI's extensive family of voltage reference products designed to offer both accuracy and stability for various applications.

This particular model, the REF3318AIDBZT, is characterized by its tiny 3-pin SOT-23 package, making it an excellent choice for space-constrained applications. It provides a fixed output voltage of 1.8V, which is ideal for low-voltage operations and can be a critical component in mixed-signal systems where precise voltage references are necessary.

One of the standout features of the REF3318AIDBZT is its low dropout voltage, which enhances the performance in systems with a limited supply voltage range. This makes it suitable for battery-powered devices and portable electronics where power efficiency is crucial. Additionally, its low power consumption contributes to extended battery life, a significant advantage for mobile and remote applications.

The REF3318AIDBZT boasts an impressive initial accuracy of ±0.2% (max) and a low temperature coefficient, ensuring reliable performance over a wide temperature range from -40°C to +125°C. This temperature stability makes it suitable for industrial applications that may experience varying environmental conditions.

With a low output noise of only 17µVp-p/V, which is critical for high-resolution analog-to-digital conversions, the REF3318AIDBZT ensures a clean reference signal, contributing to the overall system accuracy. Furthermore, the device has excellent long-term stability and low hysteresis, which are essential for maintaining consistent performance over time and after temperature cycles.

Applications that can benefit from the REF3318AIDBZT include precision data acquisition systems, portable medical devices, handheld instrumentation, and any other system requiring a stable and accurate voltage reference. Its robust design and reliable performance make it a go-to choice for engineers looking to enhance the precision of their electronic designs.

In summary, the REF3318AIDBZT from Texas Instruments is a high-quality, precise voltage reference that offers stability, accuracy, and energy efficiency, all packed into a small footprint suitable for a wide range of applications.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8916 $56.7480
65+ $1.5521 $100.8865
100+ $1.5036 $150.3600
140+ $1.4551 $203.7140
180+ $1.4066 $253.1880
240+ $1.2611 $302.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess