Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Fault Timeout, Latched Fault
Programmable Features Current Limit, OVP, Slew Rate, UVLO
Supply Voltage - Operating -80 V to -19 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 3mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins DRAIN, OV, PWRGD, UV
Win Source Part Number 133263-MIC2588-1YM-TR
Ultra Librarian 3D Model Ultra Librarian MIC2588-1YM-TR CAD Model

Description

Product Overview: MIC2588-1YM-TR by Microchip Technology

The MIC2588-1YM-TR is a robust, high-performance single-channel power ORing controller designed by Microchip Technology to enhance system reliability. This integrated circuit is specifically engineered to control the flow of power from multiple sources to a common load, ensuring that the most reliable power source is always in use. It is an ideal solution for systems requiring redundancy in their power supplies, such as servers, telecommunications, and data storage applications.

Key Features

  • Voltage Range: The device operates over a wide input voltage range, accommodating various power supply standards.
  • Current Handling: Capable of handling significant power levels, the MIC2588-1YM-TR is suitable for high-power applications.
  • High-Speed Operation: The controller's fast-acting mechanism ensures seamless power source switching without interrupting the load.
  • Protection Features: It includes built-in protection features such as under-voltage lockout (UVLO) and over-voltage protection to safeguard the system.
  • Power Saving: The low quiescent current of the MIC2588-1YM-TR minimizes power loss, making it an energy-efficient choice.
  • Package: The device is offered in a compact surface-mount package that is suitable for space-constrained applications.

Applications

  • Redundant Power Supply Systems
  • Telecommunications Equipment
  • Server and Storage Systems
  • Industrial Control Systems
  • Networking Hardware

The MIC2588-1YM-TR from Microchip Technology is a testament to the company's commitment to providing innovative solutions that enhance the performance and reliability of electronic systems. With its advanced features and robust design, this power ORing controller is an essential component for any application requiring seamless and secure power supply management.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official Microchip Technology website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
Dual Hot Swap Controller with I2C Compatible Monitoring
Lowest to $44.6565
ECAD model for LTC4222IG
Texas Instruments
2.5V to 18V High-Performance Hot Swap Controller and ORing Controller
Need more? Email Us
ECAD model for TPS24742RGE
Allegro MicroSystems, LLC
IC PWR DRIVER BIPOLAR 1:1 16SOIC / Power Switch/Driver 1:1 Bipolar 300mA 16-SOIC
Lowest to $14.8855
ECAD model for A2557KLBTR-T
Texas Instruments
IC PWR DRVR N-CHAN 1:1 8SOPWRPAD / Power Switch/Driver 1:1 N-Channel 3A 8-SO PowerPad
Need more? Email Us
ECAD model for DRV103H/2K5
Fairchild/ON Semiconductor
BUFFER/INVERTER BASED PERIPHERAL / Power Switch/Driver 1:1 P-Channel 100mA 6-WLCSP (0.96x1.66)
Need more? Email Us
ECAD model for FPF2027
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 N-Channel 2A 8-HVSSOP
Need more? Email Us
ECAD model for TPS2000CDGN
Texas Instruments
12V High-Performance Hot Swap Controller
Lowest to $1.7863
ECAD model for TPS24751
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
ECAD model for MAX5930AEEG+
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $6.7542
ECAD model for TPS259827LNRGET

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4587 $53.5044
28+ $3.6585 $102.4380
43+ $3.5441 $152.3963
59+ $3.4298 $202.3582
76+ $3.3155 $251.9780
101+ $2.9725 $300.2225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,238 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention