EN
  • EN
  • DE

ZM5202AU-CME3R

Part No ZM5202AU-CME3R
Manufacturer Silicon Labs
Catalog RF Transceiver Modules
Description RF TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Z-Wave? Transceiver Module 908MHz Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Silicon Labs
Series Z-Wave®
Package Tape & Reel
Product Status Not For New Designs
Programmable Not Verified
RF Family/Standard General ISM < 1GHz
Protocol Z-Wave®
Frequency 908MHz
Data Rate 100Kbps
Power - Output 4dBm
Sensitivity -103dBm
Serial Interfaces SPI, UART, USB
Utilized IC / Part 3000 SERIES
Memory Size 128kB Flash, 16kB SRAM
Voltage - Supply 2.3V ~ 3.6V
Current - Receiving 32mA
Current - Transmitting 41mA
Mounting Type Surface Mount
Package / Case Module
Base Product Number ZM5202
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8517.79.0000
Win Source Part Number 904320-ZM5202AU-CME3R
Ultra Librarian 3D Model Ultra Librarian ZM5202AU-CME3R CAD Model

Description

The ZM5202AU-CME3R is a Z-Wave RF Transceiver Module designed for wireless communication applications.

  • Frequency: 908MHz
  • Protocol: Z-Wave
  • Data Rate: 100Kbps
  • Power Output: 4dBm
  • Sensitivity: -103dBm
  • Flash Memory: 128kB
  • SRAM: 16kB
  • Programmable: Yes
  • Serial Interfaces: SPI, UART, USB
  • Supply Voltage: 2.3V to 3.6V
  • Current (Receiving): 32mA
  • Current (Transmitting): 41mA
  • Mounting: Surface Mount
  • Package: Tape and Reel
  • Standard Package Size: 1,000 pieces

You May Also Be Interested in

Ai-Thinker
LORA MODULE, SEMTECH SX1262,868M
Lowest to $4.1215
Ai-Thinker
BLUETOOTH MODULE, BLE5.0 MODULE
Lowest to $1.7843
Quectel
RF TXRX MODULE CELL/NAV SMD
Need more? Email Us
Espressif
SMD IC ESP32-S3FH4R2, DUAL-CORE
Lowest to $3.7564
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Quectel
RF TXRX MOD CELL/NAV CARD EDGE / Transceiver Module
Lowest to $45.8823
Espressif
RX TXRX MOD WIFI SURFACE MOUNT
Lowest to $4.0464
Ai-Thinker
WIFI + BLE5.0 MODULE, BL602 CHIP
Lowest to $2.0305
Ai-Thinker
LORA MODULE, 433MHZ, SEMTECH SX1
Lowest to $5.6185

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6956 $53.0868
7+ $14.5195 $101.6365
11+ $14.0657 $154.7227
15+ $13.6120 $204.1800
19+ $13.1583 $250.0077
26+ $11.7971 $306.7246
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,805 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess