EN
  • EN
  • DE

WL1835MODGBMOCR

Part No WL1835MODGBMOCR
Manufacturer Texas Instruments
Catalog RF Transceiver Modules
Description WL18xxMOD WiLink 8 Single-Band Combo Module Wi-Fi, Bluetooth, and Bluetooth Low Energy (LE)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Series WiLink
Packaging Reel - TR
RF Family/Standard Bluetooth, WiFi
Protocol 802.11a/b/g/n, Bluetooth v4.1
Modulation CCK, DSSS, GFSK, OFDM
Frequency 2.4GHz
Data Rate 54Mbps
Power - Output 17.3dBm
Sensitivity -96.3dBm
Serial Interfaces SDIO, UART
Antenna Type Integrated, Chip
Operating Supply Voltage 2.9 V ~ 4.8 V
Current - Receiving 49mA ~ 85mA
Current - Transmitting 238mA ~ 420mA
Mounting SMD
Operating Temperature Range -20°C ~ 70°C
Package Module
Win Source Part Number 1280374-WL1835MODGBMOCR
Manufacturer Homepage www.ti.com
Family Name WL1835MOD
Introduction Date September 15, 2013
Country of Origin Taiwan
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WL1835MODGBMOCR CAD Model

Description

WL1835MODGBMOCR Product Image

The WL1835MODGBMOCR is a fully-integrated wireless local area network (WLAN) and Bluetooth module designed by Texas Instruments. This high-performance module is part of the WiLink 8 family, which offers 2.4 GHz WLAN, Bluetooth, and Bluetooth Low Energy (BLE) functionalities, making it an ideal solution for Internet-of-Things (IoT) applications and mobile devices.

This module is based on the WiLink 8.0 solution from Texas Instruments that combines IEEE 802.11 b/g/n and Bluetooth 4.0 standards. It is designed to deliver high throughput and extended range along with low power consumption, making it perfect for power-sensitive applications such as portable and battery-powered devices.

With its industrial temperature range, the WL1835MODGBMOCR is robust and suitable for demanding environments. It supports a host of features including multiple-input and multiple-output (MIMO) technology, which provides improved data throughput and range over traditional single-antenna designs. The module also incorporates advanced security protocols to ensure secure Wi-Fi and Bluetooth connections.

Installation and integration are simplified thanks to the module's compact form factor and certification for FCC, IC, ETSI/CE, and Wi-Fi Alliance. This reduces design complexity and accelerates time to market for product developers. Additionally, the WL1835MODGBMOCR is equipped with SmartConfig technology, a one-step Wi-Fi configuration process pioneered by Texas Instruments, which allows for quick and easy setup of Wi-Fi networks.

Developers can take advantage of the comprehensive software support provided by Texas Instruments, including the TI-RTOS, Linux, and Android driver support, as well as the availability of development kits and reference designs to expedite the development process.

In summary, the WL1835MODGBMOCR from Texas Instruments is a powerful, versatile wireless module that provides seamless integration of WLAN and Bluetooth technologies, making it a premier choice for developers looking to incorporate reliable wireless connectivity into their products.

You May Also Be Interested in

Quectel
Linear IC
Lowest to $10.1866
Microchip Technology
RF TXRX MODULE WIFI U.FL SMD
Need more? Email Us
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $30.5598
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $72.1805
Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.1429
Quectel
RF TXRX MODULE CELL SMD
Lowest to $20.5264
Raytac
RF TXRX MOD 802.15.4 BTU.FL SMD
Need more? Email Us
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $19.7911
U-blox
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $29.1045

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.6910 $51.3820
5+ $24.0650 $120.3250
7+ $23.2520 $162.7640
10+ $21.6260 $216.2600
13+ $20.8130 $270.5690
15+ $20.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,330 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess