EN
  • EN
  • DE

ESP32-S2-SOLO-N4R2

Part No ESP32-S2-SOLO-N4R2
Manufacturer Espressif
Catalog RF Transceiver Modules
Description SMD MODULE, ESP32-S2R2 WITH 2 MB / WiFi 802.11b/g/n Transceiver Module 2.4GHz PCB Trace Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Espressif Systems
Series ESP32
Package Tape & Reel
Product Status Active
RF Family/Standard WiFi
Protocol 802.11b/g/n
Modulation -
Frequency 2.4GHz
Data Rate 150Mbps
Power - Output 19.5dBm
Sensitivity -97dBm
Serial Interfaces ADC, GPIO, I²C, I²S, SPI, PWM, UART, USB
Antenna Type PCB Trace
Utilized IC / Part ESP32-S2R2
Memory Size 4MB Flash, 2MB PSRAM, 128kB ROM, 336kB SRAM
Voltage - Supply 3V ~ 3.6V
Current - Receiving 71mA ~ 75mA
Current - Transmitting 165mA ~ 310mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 40-SMD Module
Base Product Number ESP32-S2
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1370929-ESP32-S2-SOLO-N4R2
Ultra Librarian 3D Model Ultra Librarian ESP32-S2-SOLO-N4R2 CAD Model

Description

The ESP32-S2-SOLO-N4R2 is an RF transceiver module and modem from Espressif Systems.

  • Series: ESP32
  • Frequency: 2.4GHz
  • Package: 40-SMD module
  • Mounting Type: Surface mount
  • Voltage Supply: 3V to 3.6V
  • Memory: 4MB Flash, 2MB PSRAM, 128kB ROM, and 336kB SRAM
  • RF Standard: WiFi
  • Data Rate: 150Mbps
  • IC/Part: ESP32-S2R2
  • Serial Interfaces: ADC, GPIO, I²C, I²S, SPI, PWM, UART, and USB
  • Product Status: Active
  • REACH: Compliant

You May Also Be Interested in

Quectel
Linear IC
Lowest to $10.1866
Quectel
Linear IC
Lowest to $22.9926
Murata Electronics North America
RF TXRX MOD BLUETOOTH WIFISMD
Lowest to $34.9254
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $173.1344
Quectel
RF TXRX MOD NAVIGATION CHIP SMD
Lowest to $11.6418
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $5.6754
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $17.4627
Silicon Labs
RF TXRX MOD ISM<1GHZSMD
Lowest to $14.5523

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess