EN
  • EN
  • DE

ATZB-S1-256-3-0-C

Part No ATZB-S1-256-3-0-C
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description ZigBit 2.4GHz Single chip Wireless Module | RF TXRX MODULE 802.15.4 CHIP ANT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tray
RF Family/Standard 802.15.4
Protocol Zigbee
Frequency 2.4GHz
Data Rate 2Mbps
Power - Output 3.5dBm
Sensitivity -97dBm
Serial Interfaces ISP, JTAG, SPI, UART, USART
Antenna Type Integrated, Chip
Memory Size 256kB Flash, 8kB EEPROM, 32kB SRAM
Supply Voltage (V) 1.8V ~ 3.6V
Receiving Current 9.6mA ~ 17mA
Transmitting Current 9.9mA ~ 16.3mA
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package Module
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 737035-ATZB-S1-256-3-0-C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATZB-S1-256-3-0-C CAD Model

Description

The ATZB-S1-256-3-0-C is a cutting-edge RF module from Microchip Technology, designed to provide a high-performance wireless communication solution for a variety of applications. This module is part of the ZigBee family and is engineered to meet the needs of low-power, low-data-rate, and close proximity wireless networking.

Key Features

  • ZigBee Compliant: This module is compliant with the ZigBee PRO standard, ensuring interoperability with other ZigBee devices and networks, making it ideal for home automation, smart energy, and IoT applications.
  • Integrated Microcontroller: It comes with an onboard ATmega256RFR2 microcontroller that combines the industry-leading AVR microcontroller architecture with a high-performance RF transceiver, offering ample processing power for complex applications.
  • Compact Size: The ATZB-S1-256-3-0-C boasts a small form factor, making it suitable for space-constrained applications without compromising on functionality.
  • Low Power Consumption: Designed for battery-powered applications, the module features multiple power-saving modes to extend battery life and reduce power consumption for energy-critical applications.
  • Easy Integration: With minimal external components required, this module simplifies design and reduces time-to-market for developers looking to integrate ZigBee wireless capability into their products.
  • Security: The module supports robust security features including AES-128 encryption to ensure secure data communication, protecting against unauthorized access and data breaches.

Applications

The ATZB-S1-256-3-0-C is versatile and can be used in a wide range of applications such as:

  • Home and Building Automation
  • Wireless Sensor Networks
  • Smart Lighting Systems
  • Energy Management and Smart Grid
  • Industrial Control
  • Healthcare and Medical Devices

Microchip Technology's commitment to innovation is embodied in the ATZB-S1-256-3-0-C module, providing developers with a reliable and secure wireless module that is ready to be deployed in a multitude of environments where wireless communication is paramount.

You May Also Be Interested in

STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $19.7911
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $46.5672
Infineon Technologies
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $30.5598
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $20.3732
Quectel
RF TXRX MOD NAVIGATION CHIP SMD
Lowest to $11.6418
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $349.2538
Murata Electronics North America
RF TXRX MOD BLUETOOTH WIFISMD
Lowest to $34.9254
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $18.2573

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.6271 $93.2542
4+ $38.2582 $153.0328
5+ $37.0627 $185.3135
7+ $35.8671 $251.0697
9+ $34.6715 $312.0435
12+ $31.0847 $373.0164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess