EN
  • EN
  • DE

CC3000MOD

Part No CC3000MOD
Manufacturer Texas Instruments
Catalog RF Transceiver Modules
Description RF TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Texas Instruments
Series SimpleLink™
Package Tray
Product Status Obsolete
Programmable Not Verified
RF Family/Standard WiFi
Protocol 802.11b/g
Modulation CCK, DSSS, OFDM
Frequency 2.4GHz
Data Rate 54Mbps
Power - Output 18.3dBm
Sensitivity -97.5dBm
Serial Interfaces I2C, SPI, UART
Antenna Type Integrated, Chip
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving 92mA
Current - Transmitting 190mA ~ 260mA
Mounting Type Surface Mount
Temperature Range - Operating -20°C ~ 70°C
Package / Case Module
Base Product Number CC3000
Standard Package 84 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 914989-CC3000MOD
Ultra Librarian 3D Model Ultra Librarian CC3000MOD CAD Model

Description

The CC3000MOD from Texas Instruments is a self-contained wireless network processor that simplifies the implementation of Internet connectivity. Texas Instruments' SmartConfig™ technology allows the CC3000MOD to be easily integrated into a wide array of devices, making it an ideal solution for Internet of Things (IoT) applications.

Key Features:

  • SimpleLink™ Wi-Fi - The CC3000MOD provides a simple Wi-Fi solution that only requires a minimal microcontroller (MCU) to perform as the Wi-Fi network processor.
  • 802.11 b/g - Compatible with the 2.4 GHz Wi-Fi standard, ensuring broad connectivity with Wi-Fi routers and hotspots.
  • SmartConfig Technology - This patented technology allows for a one-step and secure Wi-Fi configuration process that can be activated from a smartphone, tablet, or PC.
  • Low-Power - Designed with power-sensitive applications in mind, the CC3000MOD is ideal for battery-operated devices.
  • Small Form Factor - The module's compact design (16.3 mm × 13.5 mm × 2 mm) allows it to be easily integrated into space-constrained devices.
  • Easy Integration - With minimal host MCU requirements, the CC3000MOD can be easily added to a variety of devices without extensive redesign.
  • Comprehensive SDK - Texas Instruments provides a software development kit (SDK) with sample applications and APIs to streamline the development process.

Applications:

The CC3000MOD is suitable for a diverse range of applications that require Wi-Fi connectivity. This includes home automation, smart appliances, health and fitness devices, wireless sensor networks, and other IoT products.

Technical Specifications:

Parameter Value Wi-Fi Standards 802.11 b/g Frequency Band 2.4 GHz Dimensions 16.3 mm x 13.5 mm x 2 mm Supply Voltage 2.3 V to 3.6 V Host Interface UART/SPI

For developers looking to integrate Wi-Fi capabilities into their products with minimal complexity, the CC3000MOD module from Texas Instruments presents an efficient and cost-effective solution.

You May Also Be Interested in

Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $349.2538
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $12.2239
Raytac
RF TXRX MOD 802.15.4 BTU.FL SMD
Need more? Email Us
Renesas Electronics America
RF TXRX MODULE WIFI CHIP SMD
Lowest to $30.0909
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $5.6754
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $34.9254
U-blox
RF TXRX MOD BT ISM>1GHZ CHIP SMD
Lowest to $29.3234
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $30.5598
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $77.7068

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.2572 $51.2572
3+ $42.0572 $126.1716
4+ $40.7429 $162.9716
6+ $39.4286 $236.5716
7+ $38.1143 $266.8001
9+ $34.1714 $307.5426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,172 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess