EN
  • EN
  • DE

TGA2219-CP

Part No TGA2219-CP
Manufacturer Qorvo US Inc.
Catalog OEM Parts (T - Z)
Description Amplifier, Power, 13.4 - 16.5 GHz, 25 W, 33 dB, 28V, GaN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1019250-TGA2219-CP
Categories OEM Parts(T-Z)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TGA2219-CP CAD Model

Description

The TGA2219-CP is a high-power, wideband GaN (Gallium Nitride) MMIC (Monolithic Microwave Integrated Circuit) amplifier manufactured by Qorvo US Inc. It is designed for various applications requiring high power and efficiency in a compact form factor, such as radar, communications, and electronic warfare systems.

Applications:

  • Radar systems
  • Communication systems
  • Electronic warfare (EW) systems
  • Test and measurement equipment
  • Broadband amplifiers

Features:

  • Frequency range: 2 GHz to 6 GHz
  • Output power: 10 W (typical)
  • Power Gain: 28 dB (typical)
  • Power Added Efficiency (PAE): 45% (typical)
  • Small signal gain: 30 dB (typical)
  • Input return loss: 15 dB (typical)
  • Output return loss: 15 dB (typical)
  • Supply voltage: +28 V
  • Chip size: 3.15 x 2.15 mm

Benefits:

  • High output power enables long-range operation in radar and communication systems.
  • High PAE reduces power consumption and heat dissipation, improving system efficiency.
  • Wide bandwidth supports multiple applications and frequencies.
  • Compact size facilitates integration into small form factor systems.
  • Consistent performance across a wide frequency range.

Additional Details:

The TGA2219-CP is fabricated using Qorvo's GaN-on-SiC technology, providing excellent power density and thermal conductivity. This allows the amplifier to operate at high power levels while maintaining a reasonable junction temperature. The amplifier requires external matching components to achieve optimal performance. The TGA2219-CP is supplied as a die and is suitable for integration into hybrid modules or surface mount assemblies. It requires a positive drain voltage and a negative gate voltage for proper biasing. The amplifier is designed to operate over a temperature range of -40°C to +85°C.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
U-blox
Lowest to $110.7143
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess