EN
  • EN
  • DE

HYB39S512400AT-7.5

Part No HYB39S512400AT-7.5
Manufacturer Infineon Technologies
Catalog OEM Parts (F - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1063838-HYB39S512400AT-7.5
Categories OEM Parts(F-I)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HYB39S512400AT-7.5 CAD Model

Description

The HYB39S512400AT-7.5 is a 512Mbit Synchronous DRAM (SDRAM) chip manufactured by Infineon Technologies. It is organized as 128M x 4 bits and designed for applications requiring high-speed and high-density memory. SDRAM offers a synchronous interface, enabling faster data transfer rates compared to asynchronous DRAM. This memory component is suitable for use in computers, graphics cards, and other high-performance systems.

Applications

  • PC main memory
  • Graphics cards
  • Networking equipment
  • Printers
  • Set-top boxes

Features

  • Organization: 128M x 4 bits
  • Clock Frequency: 133 MHz
  • Supply Voltage: 3.3V
  • Package: TSOP
  • Operating Temperature: 0°C to +70°C
  • CAS Latency: 3
  • Burst Length: 1, 2, 4, 8, Full Page
  • Self Refresh Mode: Reduces power consumption during idle periods.

Benefits

  • High Density: Provides a large memory capacity.
  • High Speed: Enables fast data access and transfer.
  • Low Voltage: Reduces power consumption.
  • Synchronous Operation: Improves data transfer efficiency.
  • Self Refresh Mode: Prolongs battery life in portable applications.

Additional Details

The HYB39S512400AT-7.5 utilizes SDRAM technology to achieve a balance of high speed, high density, and low power consumption. It operates synchronously with the system clock, enabling efficient data transfer. The self-refresh mode reduces power consumption during idle periods, making it suitable for portable devices. This SDRAM supports various burst lengths and CAS latencies, allowing for flexible configuration.

Packaged in a TSOP (Thin Small Outline Package), the HYB39S512400AT-7.5 is relatively easy to integrate into various systems. The SDRAM is a great solution for high density memory needs.

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess