EN
  • EN
  • DE

LEM2520T101JT

Part No LEM2520T101JT
Manufacturer Taiyo Yuden
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069332-LEM2520T101JT
Categories OEM Parts(J-L)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LEM2520T101JT CAD Model

Description

The LEM2520T101JT is a Taiyo Yuden multilayer ceramic chip inductor designed for high-frequency applications. It offers a compact size, high Q value, and tight tolerance, making it suitable for various wireless and RF applications.

Applications

  • RF circuits
  • Wireless communication devices
  • Mobile phones
  • Bluetooth devices
  • GPS modules
  • Filter circuits
  • Matching networks

Features

  • Multilayer ceramic construction: Provides high reliability and performance.
  • Small size: 2.5mm x 2.0mm footprint, ideal for compact designs.
  • High Q value: Offers excellent performance at high frequencies.
  • Tight tolerance: Ensures stable inductance values.
  • RoHS compliant: Environmentally friendly and lead-free.

Benefits

  • Improved circuit performance: High Q value minimizes losses, enhancing signal integrity.
  • Space-saving design: Small footprint allows for denser circuit layouts.
  • Stable performance: Tight tolerance ensures consistent and reliable operation.
  • Reduced EMI: Effective in filtering out unwanted noise and interference.
  • Environmentally friendly: RoHS compliance supports sustainable product design.

Technical Specifications

  • Inductance: 100 μH (101)
  • Tolerance: ±5% (J)
  • Package size: 2520 (2.5mm x 2.0mm)
  • Self-Resonant Frequency (SRF): Consult datasheet for specific value, typically in the MHz range.
  • DC Resistance (DCR): Low DCR for minimal power loss.
  • Operating temperature range: Typically -40°C to +85°C.

You May Also Be Interested in

KEC
Lowest to $0.0658
Lumileds
Lowest to $1.6320
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Murata Electronics North America
Lowest to $0.1305
Lowpower
Lowest to $0.0772
KIWI
Lowest to $0.0839
ON Semiconductor
Lowest to $0.1379
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess