EN
  • EN
  • DE

IL2596-5.0D2T-P

Part No IL2596-5.0D2T-P
Manufacturer IK Semicon Co., Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1020556-IL2596-5.0D2T-P
Categories OEM Parts(F-I)
Manufacturer IK Semicon Co., Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IL2596-5.0D2T-P CAD Model

Description

The IL2596-5.0D2T-P is a step-down switching regulator manufactured by IK Semicon Co., Ltd. It's designed to provide a regulated 5V output voltage from a higher input voltage. This type of regulator is highly efficient compared to linear regulators, making it suitable for applications where power conservation is important.

Applications:

  • Point-of-load regulation in distributed power systems.
  • Battery-powered devices requiring efficient voltage conversion.
  • Industrial control systems.
  • Consumer electronics such as set-top boxes and media players.
  • LED lighting applications.

Features:

  • Fixed 5V Output Voltage: Provides a stable and precise 5V output.
  • High Efficiency: Operates with high efficiency, minimizing power loss and heat generation.
  • Wide Input Voltage Range: Accommodates a broad range of input voltages.
  • Built-in Thermal Shutdown Protection: Protects the device from overheating.
  • Current Limiting Protection: Prevents damage from overcurrent conditions.
  • Short Circuit Protection: Shuts down the regulator in case of a short circuit.
  • Internal Oscillator: Integrated oscillator simplifies the design and reduces the number of external components.

Benefits:

  • Improved Power Efficiency: Reduces energy consumption and extends battery life in portable devices.
  • Enhanced System Reliability: Built-in protection features ensure safe and reliable operation.
  • Simplified Design: Requires fewer external components, reducing board space and cost.
  • Stable Voltage Output: Provides a consistent and accurate 5V output, ensuring proper operation of connected devices.
  • Reduced Heat Dissipation: High efficiency minimizes heat generation, improving overall system performance.

Technical Specifications: The IL2596-5.0D2T-P typically supports an input voltage range of up to 40V. The output current capability varies depending on the specific model and operating conditions, but it is typically in the range of several amperes. The switching frequency is internally set to optimize efficiency and minimize external component size. It is commonly available in a TO-263 package. Consult the datasheet for detailed specifications and performance characteristics.

You May Also Be Interested in

Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6589 $52.7120
185+ $0.5407 $100.0295
290+ $0.5238 $151.9020
395+ $0.5069 $200.2255
515+ $0.4900 $252.3500
685+ $0.4393 $300.9205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess