EN
  • EN
  • DE

NHSB046TN3

Part No NHSB046TN3
Manufacturer Nichia Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960028-NHSB046TN3
Categories OEM Parts(M-N)
Manufacturer Nichia Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NHSB046TN3 CAD Model

Description

The NHSB046TN3 is a high-power LED manufactured by Nichia Corporation, a leading manufacturer of LEDs known for their quality and performance. This LED is designed for applications requiring high brightness and efficiency, such as automotive lighting, industrial lighting, and specialty lighting.

Applications

  • Automotive headlights
  • Automotive daytime running lights (DRL)
  • Industrial lighting
  • Street lighting
  • Flashlights

Features

  • High Brightness
  • High Efficiency
  • Long Lifespan
  • Compact Size
  • Low Thermal Resistance

Benefits

  • Provides excellent visibility
  • Minimizes power consumption
  • Reduces maintenance costs
  • Enables compact lighting designs
  • Efficient heat dissipation

The NHSB046TN3 is suitable for applications where high performance and reliability are critical. Its high brightness and efficiency make it ideal for automotive lighting and other demanding applications. The long lifespan reduces maintenance costs and ensures long-term performance. The low thermal resistance facilitates efficient heat dissipation, further enhancing its reliability.

Technical Specifications:

  • Color: Typically White (check datasheet for specific CCT)
  • Luminous Flux: Typically several hundred lumens (check datasheet for specific value)
  • Forward Voltage: Typically 3V to 4V (check datasheet)
  • Forward Current: Typically several hundred milliamperes to 1 Amp (check datasheet)
  • Viewing Angle: Typically 120 degrees (check datasheet)
  • Operating Temperature: -40°C to +85°C
  • Package Type: Surface Mount (check datasheet for specific package)

You May Also Be Interested in

MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Sunlord
Need more? Email Us
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess