EN
  • EN
  • DE

IS25LQ032B-JKLA2-TR

Part No IS25LQ032B-JKLA2-TR
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Description Flash Memory serial
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 989847-IS25LQ032B-JKLA2-TR
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS25LQ032B-JKLA2-TR CAD Model

Description

The IS25LQ032B-JKLA2-TR is a 32M-bit Serial Flash memory device manufactured by ISSI (Integrated Silicon Solution Inc.). This memory chip is designed for a wide range of embedded systems and storage applications where non-volatile memory is required. The device features a standard SPI interface, allowing for easy integration with microcontrollers and other host devices. Its low power consumption and compact size make it suitable for portable and space-constrained applications.

Applications

  • Embedded Systems: Storage of firmware, boot code, and configuration data in embedded systems.
  • IoT Devices: Over-the-air (OTA) updates, data logging, and configuration storage in Internet of Things (IoT) devices.
  • Wearable Electronics: Storage of user data, firmware, and application code in smartwatches, fitness trackers, and other wearables.
  • Consumer Electronics: Boot code storage and application data storage in set-top boxes, digital TVs, and gaming consoles.
  • Industrial Automation: Storage of configuration parameters and operating data in industrial control systems.

Features

  • 32M-bit Density: Offers a storage capacity of 32 megabits for storing data and code.
  • Serial Peripheral Interface (SPI): Utilizes a standard SPI interface for easy communication with host controllers.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • Small Package: Available in a compact package for space-constrained applications.
  • High Performance: Provides fast read and write speeds for quick data access.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Easy Integration: Simple SPI interface allows for easy integration with a wide range of microcontrollers and other devices.
  • Extended Battery Life: Low power consumption helps extend battery life in portable applications.
  • Space Saving: Small package allows for use in compact devices.
  • Reliable Performance: Provides reliable data storage and retrieval in various operating conditions.

Additional Details

The IS25LQ032B-JKLA2-TR typically operates with a supply voltage between 2.7V and 3.6V. It supports various SPI modes for flexible interfacing. The device offers features such as sector protection to prevent accidental overwrites and deep power-down mode to minimize power consumption when not in use. The "TR" suffix in the part number indicates that the device is supplied in tape and reel packaging for automated assembly processes.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Hitachi, Ltd
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess