EN
  • EN
  • DE

TX1099NL

Part No TX1099NL
Manufacturer Pulse
Catalog Pulse Transformers
Description XFRMR 1CT:1:0.8/1CT:1:0.8 SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Transformers
Manufacturer Pulse Electronics Corporation
Packaging Tube/Rail
Status Active
Transformer Type T1/E1 (Dual)
Inductance 1.2mH, 1.2mH
Mounting SMD (SMT)
Height - Seated (Max) 0.245" (6.22mm)
Weight 0.04 oz (1.14g)
Win Source Part Number 137629-TX1099NL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TX1099NL CAD Model

Description

The TX1099NL is a Gigabit Ethernet transformer module manufactured by Pulse Electronics. It is designed to provide signal isolation and impedance matching for 10/100/1000Base-T Ethernet applications. This transformer is a critical component in ensuring reliable data transmission and protecting Ethernet devices from voltage surges and electrical noise.

Applications

  • Gigabit Ethernet networking
  • Network Interface Cards (NICs)
  • Routers and switches
  • Embedded systems with Ethernet connectivity
  • Industrial control systems

Features

  • Supports 10/100/1000Base-T Ethernet
  • Surface mount design
  • Compliant with IEEE 802.3ab standard
  • High isolation voltage
  • Low insertion loss
  • Excellent common mode rejection
  • RoHS compliant

Benefits

  • Reliable Gigabit Ethernet performance: Provides robust signal isolation and impedance matching for high-speed data transmission.
  • Easy integration: Surface mount design simplifies assembly and reduces manufacturing costs.
  • Protection against voltage surges: High isolation voltage safeguards network devices from damage.
  • Compliant with industry standards: Ensures compatibility with a wide range of Ethernet devices.
  • Improved signal integrity: Low insertion loss and excellent common mode rejection minimize signal degradation.

Additional Details

The TX1099NL is designed to meet the demanding requirements of Gigabit Ethernet applications. The surface mount package facilitates automated assembly, leading to increased production efficiency. The high isolation voltage provides a crucial layer of protection against potentially damaging voltage transients. The transformer's performance characteristics are carefully optimized to minimize signal distortion and maximize data transmission efficiency. The device adheres to the IEEE 802.3ab standard, ensuring seamless interoperability with other Gigabit Ethernet components. It is constructed with high-quality materials and undergoes rigorous testing to ensure long-term reliability in various operating conditions. This part number is also available in a tape and reel version for automated pick and place machines.

You May Also Be Interested in

Pulse
1.5kV 1CT:1CT 10/100 Base-T SMD,15.2x13.7mm Pulse Transformers RoHS
Lowest to $1.1642
Halo Electronics Inc
ISO MOD 10/100 SHOCK/VIB X-TEMP
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP
Need more? Email Us
LINK-PP
1.5kV 1CT:1 1000Base-T SMD,17.7x15.8mm Pulse Transformers RoHS
Lowest to $2.3459
LINK-PP
1.5kV 1CT:1CT 1000Base-T SMD,15.1x10mm Pulse Transformers RoHS
Lowest to $0.5279
TNK
LAN Transformer 1:1 Surface Mount
Lowest to $2.3459
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Hanrun
1.5kV 100/1000 Base-T SMD-24P,15.1x7.1mm Pulse Transformers RoHS
Lowest to $2.0374
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9595 $54.5545
25+ $4.0693 $101.7325
39+ $3.9421 $153.7419
53+ $3.8150 $202.1950
68+ $3.6878 $250.7704
91+ $3.3063 $300.8733
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,252 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess