EN
  • EN
  • DE

TG110-E050N5RL

Part No TG110-E050N5RL
Manufacturer Halo Electronics Inc
Catalog Pulse Transformers
Description ISO MOD 10/100 X-TEMP 16P SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Not For New Designs
Transformer Type LAN 10/100 Base-T
Turns Ratio - Primary 1CT:1CT Transmitter, 1CT:1CT Receiver
Mounting Type Surface Mount
Size / Dimension 0.500" L x 0.280" W (12.70mm x 7.11mm)
Height - Seated (Max) 0.250" (6.35mm)
Temperature Range - Operating -40°C ~ 85°C
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1511150-TG110-E050N5RL
Ultra Librarian 3D Model Ultra Librarian TG110-E050N5RL CAD Model

Description

N

You May Also Be Interested in

Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us
Hanrun
1.5kV 100/1000 Base-T SMD-24P,15.1x7.1mm Pulse Transformers RoHS
Lowest to $2.0374
Halo Electronics Inc
ISO MOD 10/100 SHOCK/VIB X-TEMP
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Abracon LLC
PULSE XFMR 1CT:1CT 350UH
Need more? Email Us
Halo Electronics Inc
ISO MOD T3 1:2C 6P SMD
Need more? Email Us
Bel Fuse Inc.
MODULE XFRMR LAN 10/100B-TX SMD
Need more? Email Us
Triad Magnetics
TRANSF .350 OHM SINGL GATE DRIVE
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G DUAL 48P SMD T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess