EN
  • EN
  • DE

ST10F269-DPB

Part No ST10F269-DPB
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 144QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor ST10
Part Core Size 16-Bit
Speed(Frequency) 40MHz
Number of I/O 111
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 12K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating 0°C to 70°C (TA)
Dimension 144-BFQFP
Win Source Part Number 1102468-ST10F269-DPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST10F269-DPB CAD Model

Description

The ST10F269-DPB is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of applications, particularly where efficiency and computational power are critical. This MCU is part of the ST10 family, which is renowned for its robust architecture, high-speed processing capabilities, and a rich set of peripherals.

Key Features

  • Core: The ST10F269-DPB is built around a 16-bit CPU with a 32-bit wide internal architecture, ensuring high-speed data processing and real-time performance.
  • Memory: It comes equipped with 256KB of on-chip Flash memory, which is both fast and reliable, and 12KB of dual-port RAM, facilitating efficient data management and multitasking.
  • Clock Speed: The microcontroller operates at a clock speed of up to 40MHz, providing a balance between power consumption and processing speed.
  • Peripherals: A wide range of integrated peripherals include multiple 16-bit timers, a 10-bit A/D converter, PWM outputs, and a synchronous/asynchronous serial communication controller, enhancing its versatility for various applications.
  • Supply Voltage: With an operating range of 4.5V to 5.5V, the ST10F269-DPB is designed for compatibility with most power systems in embedded applications.
  • Temperature Range: It operates within an industrial temperature range, making it suitable for harsh environments.
  • Packaging: The MCU is available in a 144-pin LQFP (Low Profile Quad Flat Package), which is ideal for space-constrained applications.

Applications

The ST10F269-DPB is ideal for automotive applications, including engine management systems, transmission control, and body electronics. Its robustness and reliability also make it suitable for industrial control systems, robotics, and embedded control applications where precision and durability are paramount.

Conclusion

With its combination of processing power, memory capacity, and a comprehensive set of peripherals, the ST10F269-DPB from STMicroelectronics is a versatile and powerful microcontroller that meets the demands of complex and sophisticated electronic systems. Its adaptability and performance make it an excellent choice for designers and engineers looking for a reliable MCU solution.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess