EN
  • EN
  • DE

S558-5999-E5

Part No S558-5999-E5
Manufacturer Bel Fuse Inc.
Catalog Pulse Transformers
Description 10/100BASE-T LAN MAGNETICS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Bel Fuse Inc.
Win Source Part Number 1245479-S558-5999-E5
Manufacturer Homepage www.belfuse.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S558-5999-E5 CAD Model

Description

The S558-5999-E5 is a specific part number for a connector manufactured by Bel Fuse Inc. Based on the manufacturer and product type, it's highly probable this is a MagJack® Integrated Connector Module (ICM), commonly used in Ethernet and networking applications. These modules combine a discrete connector with magnetics for signal conditioning and isolation.

Applications:

  • Ethernet network interfaces
  • LAN (Local Area Network) connections
  • Routers and switches
  • Network interface cards (NICs)
  • Embedded systems with Ethernet connectivity
  • Industrial Ethernet applications

Features:

  • Integrated magnetics: Provides electrical isolation and signal conditioning.
  • RJ45 connector: Standard connector for Ethernet connections.
  • Specific pinout configuration: Designed to match specific Ethernet transceiver chips.
  • Through-hole or surface mount options: Available in different mounting styles for various PCB designs.
  • Shielded construction: Minimizes EMI/RFI interference.
  • Compliant with IEEE 802.3 standards: Meets Ethernet performance requirements.

Benefits:

  • Simplified PCB layout: Integrated magnetics reduce component count and board space.
  • Improved signal integrity: Magnetics provide filtering and impedance matching.
  • Enhanced reliability: Robust design ensures reliable network connections.
  • Reduced EMI/RFI emissions: Shielded construction minimizes interference.
  • Faster time to market: Integrated modules simplify design and assembly.

Additional Details:

The S558-5999-E5 MagJack typically supports data rates up to 10/100/1000Base-T (Gigabit Ethernet), depending on the specific configuration. It is designed to operate over a wide temperature range, making it suitable for various environments. The datasheet from Bel Fuse will contain detailed specifications regarding insertion loss, return loss, isolation voltage, and other critical parameters. Proper termination and PCB layout are essential for optimal performance. Consult the manufacturer's documentation for specific recommendations.

You May Also Be Interested in

Hanrun
LAN Transformer 1:1 Surface Mount-16P,12.7x7.1mm
Lowest to $1.0187
Hanrun
1.5kV 100/1000 Base-T SMD-24P,15.1x7.1mm Pulse Transformers RoHS
Lowest to $2.0374
FPE
LAN Transformer 1:1 Surface Mount
Lowest to $1.4553
Halo Electronics Inc
ISO MOD 10/100 SHOCK/VIB X-TEMP
Need more? Email Us
Pulse
1.5kV 1CT:1CT 10/100 Base-T SMD,15.2x13.7mm Pulse Transformers RoHS
Lowest to $1.1642
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Lowest to $4.6568
Murata Power Solutions Inc.
DIGITAL AUDIO TX 1:1 3MH DIP
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G 24P SMD T/R
Need more? Email Us
Wurth Electronics Inc
LAN TRANSFORMER 10GBIT
Lowest to $17.4627

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess