EN
  • EN
  • DE

TG111-E10NYNLFTR

Part No TG111-E10NYNLFTR
Manufacturer Halo Electronics Inc
Catalog Pulse Transformers
Description ISO MOD 1G POE 0.35A X-TEMP 24P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Transformer Type Isolation and Data Interface (Encapsulated)
Inductance 350µH
Turns Ratio - Primary 1CT:1CT
Mounting Type Surface Mount
Size / Dimension 0.560" L x 0.300" W (14.22mm x 7.62mm)
Height - Seated (Max) 0.340" (8.64mm)
Temperature Range - Operating -40°C ~ 85°C
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1511144-TG111-E10NYNLFTR
Ultra Librarian 3D Model Ultra Librarian TG111-E10NYNLFTR CAD Model

Description

N

You May Also Be Interested in

Halo Electronics Inc
ISO MOD T3 1:2C 6P SMD
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
LINK-PP
1.5kV 1CT:1 1000Base-T SMD,17.7x15.8mm Pulse Transformers RoHS
Lowest to $2.3459
Hanrun
1.5kV 100/1000 Base-T SMD-24P,15.1x7.1mm Pulse Transformers RoHS
Lowest to $2.0374
Pulse
1.5kV 1CT:1CT 10/100 Base-T SMD,15.2x13.7mm Pulse Transformers RoHS
Lowest to $1.1642
Triad Magnetics
TRANSF .350 OHM SINGL GATE DRIVE
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $3.0766
Jansum Electronics Dongguan Co.,Ltd
350uH 100/1000M LAN Transformer 1:1 Surface Mount-48P,27.8x12.2mm
Lowest to $0.5865
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess