EN
  • EN
  • DE

TG110-E050N5LF

Part No TG110-E050N5LF
Manufacturer Halo Electronics Inc
Catalog Pulse Transformers
Description ISO MOD 10/100 X-TEMP 16P SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Transformer Type LAN 10/100 Base-T
Turns Ratio - Primary 1CT:1CT Transmitter, 1CT:1CT Receiver
Mounting Type Surface Mount
Size / Dimension 0.500" L x 0.280" W (12.70mm x 7.11mm)
Height - Seated (Max) 0.250" (6.35mm)
Temperature Range - Operating -40°C ~ 85°C
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1511149-TG110-E050N5LF
Ultra Librarian 3D Model Ultra Librarian TG110-E050N5LF CAD Model

Description

N

You May Also Be Interested in

Bel Fuse Inc.
MODULE XFRMR LAN 10/100B-TX SMD
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Murata Power Solutions Inc.
XFRMR CONV ADM2482 3.3V IN
Lowest to $4.4686
Wurth Electronics Inc
LAN TRANSFORMER 10GBIT
Lowest to $17.4627
Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP
Need more? Email Us
LINK-PP
1.5kV 1CT:1CT 1000Base-T SMD,15.1x10mm Pulse Transformers RoHS
Lowest to $0.5279
Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess