EN
  • EN
  • DE

PA0491NL

Part No PA0491NL
Manufacturer Pulse
Catalog Switching Converter, SMPS Transformers
Description XFMR FWD P-P DC/DC CONV SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Obsolete
Type For DC/DC Converters
Applications Forward, Push-Pull Converters
Intended Chipset LT1952
Chipset Manufacturer Linear Technology
Voltage - Primary 36 ~ 72V
Voltage - Isolation 1500Vrms
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Size / Dimension 0.790" L x 0.920" W (20.07mm x 23.37mm)
Height - Seated (Max) 0.348" (8.85mm)
Footprint 0.790" L x 0.920" W (20.07mm x 23.37mm)
Style Planar
Ultra Librarian 3D Model Ultra Librarian PA0491NL CAD Model

Description

NULL

You May Also Be Interested in

Pulse
XFMR FLYBACK SMD
Lowest to $4.1063
TDK Corporation
XFMR FLYBACK AC/DC CONV 8UH SMD
Need more? Email Us
Pulse
XFMR FLYBACK 24UH SMD
Need more? Email Us
Pulse
XFMR DC/DC CONV SMD
Need more? Email Us
Halo Electronics Inc
ISO MOD DC 1:1C 60VUS 0.3A 5KV 6
Need more? Email Us
TDK Corporation
XFMR FLYBACK AC/DC CONV 2.6UH SM
Need more? Email Us
TDK Corporation
XFMR FLYBACK AC/DC CONV 446UH TH
Need more? Email Us
Pulse
XFMR FLYBACK 205UH SMD
Need more? Email Us
Pulse
XFMR DC/DC CONV SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess