EN
  • EN
  • DE

1658610-2

Part No 1658610-2
Manufacturer TE Connectivity
Catalog D - SUB, D - SHAPED connectors
Description CONN D-SUB RCPT 25POS IDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 4 Weeks
Features 25 Position D-Sub Receptacle, Female Sockets Connector
Manufacturer TE Connectivity
Series AMPLIMITE HDF-20
Package Bulk
Operating Temperature Range -55°C ~ 105°C
Mounting Free Hanging (In-Line)
Family Name 1658610
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4051
Other Part Number AFL25B, -1658610-2-SI, 16586102, 2266-1658610-2
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905420-1658610-2
Ultra Librarian 3D Model Ultra Librarian 1658610-2 CAD Model

Description

TE Connectivity's AMPLIMITE HDF-20 series features a 25-position D-sub receptacle with female sockets connectors.

  • Mounting: free-hanging (in-line)
  • Series: AMPLIMITE HDF-20
  • Family: 1658610
  • Operating Temperature Range: -55°C to 105°C
  • Applications: various applications
  • Package: bulk
  • Package Quantity: 40 connectors
  • REACH: affected
  • ECCN: EAR99
  • Estimated Production Lead Time: 4 weeks

You May Also Be Interested in

TE Connectivity
CONN PLUG 50POS STR IDC
Lowest to $58.6404
3M
CONN RCPT 20POS VERT SOLDER
Lowest to $10.9255
3M
CONN PLUG 50POS R/A SOLDER
Need more? Email Us
TE Connectivity
CONN PLUG 50POS STR IDC
Need more? Email Us
TE Connectivity
CONN PLUG 24POS PNL MNT IDC
Lowest to $19.6095
TE Connectivity
CONN BTB PLUG 200POS R/A SOLDER / 200 Position Plug Connector Board to Board Through Hole, Right Angle Solder
Need more? Email Us
3M
CONN RCPT 20POS R/A SOLDER
Need more? Email Us
TE Connectivity
CONN PLUG 36POS STR IDC / 36 Position Plug Connector Free Hanging (In-Line) IDC
Need more? Email Us
TE Connectivity
CONN BTB RCPT 50POS R/A SOLDER
Lowest to $11.4505

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0351 $60.1404
9+ $12.3365 $111.0285
13+ $11.9510 $155.3630
18+ $11.5655 $208.1790
23+ $11.1799 $257.1377
30+ $10.0234 $300.7020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess