EN
  • EN
  • DE

DSC-PROG-5032

Part No DSC-PROG-5032
Manufacturer Microchip Technology
Catalog Crystals, Oscillators, Resonators Accessories
Description 5032 SOCKET CARD WITH 10 BLANK D
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1206089-DSC-PROG-5032
Manufacturer Microchip Technology
Category Crystals, Oscillators, Resonators - Accessories
Series TimeFlash
Package Bulk
Product Status Active
Accessory Type Socket Card
For Use With/Related Products Oscillators
Includes Blank Oscillators (10)
Base Product Number DSC-PROG
Ultra Librarian 3D Model Ultra Librarian DSC-PROG-5032 CAD Model

Description

The DSC-PROG-5032 is a cutting-edge digital signal controller (DSC) from Microchip Technology, designed to meet the demanding requirements of high-performance, precision applications. This versatile controller is well-suited for a variety of industries, including automotive, industrial automation, telecommunications, and consumer electronics.

Key Features

  • High-Performance DSC Engine: At the heart of the DSC-PROG-5032 is a powerful digital signal processing core that delivers exceptional speed and accuracy for complex mathematical computations, making it ideal for advanced control algorithms and signal processing tasks.
  • Ample Memory: Equipped with a generous amount of flash memory and RAM, this DSC can handle large programs and data sets, ensuring smooth operation even in data-intensive scenarios.
  • Robust I/O Capabilities: A comprehensive set of input/output options provides flexibility for interfacing with a wide range of external devices and sensors, supporting both digital and analog signals.
  • Advanced Peripherals: The DSC-PROG-5032 includes a variety of built-in peripherals, such as PWM outputs, ADCs, DACs, and communication interfaces like UART, SPI, and I2C, enabling seamless integration with other system components.
  • Real-Time Control: With its real-time performance, the DSC-PROG-5032 is capable of executing time-critical tasks with precision, making it an excellent choice for applications requiring deterministic control.
  • Energy Efficiency: Designed with power efficiency in mind, this DSC offers various power-saving modes, which help reduce overall energy consumption and extend the life of battery-powered devices.
  • Development Support: Microchip Technology provides extensive development tools and software libraries to facilitate the programming and deployment of the DSC-PROG-5032, including integrated development environments (IDEs) and in-circuit debuggers.

Applications

The DSC-PROG-5032 is adept at handling a range of applications, from sophisticated motor control and power conversion to audio processing and Internet of Things (IoT) connectivity. Its robust architecture and comprehensive feature set make it an excellent choice for engineers seeking a reliable, high-performance solution for their next project.

With its blend of digital signal processing capabilities and microcontroller functionality, the DSC-PROG-5032 from Microchip Technology stands as a top-tier component for designers who demand the very best in performance, versatility, and reliability.

You May Also Be Interested in

IQD Frequency Products Ltd
XTAL OSC TCXO 10.0000MHZ SNWV
Lowest to $24.0001
Shenzhen SCTF Electronics
CRYSTAL 38.4000MHz 10pF SMD
Lowest to $0.0650
Microchip Technology
2016 SOCKET CARD WITH 10 BLANK D
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC TCXO 50.0000MHZ LVCMOS
Lowest to $43.9850
Taitien
CRYSTAL OVEN MINI 28V VARI TEMP / Position For use with Crystals
Need more? Email Us
Microchip Technology
KIT 4POS 5.0X3.2 SOCKET / 4 Position For use with Oscillators
Need more? Email Us
Murata Electronics North America
2.0X1.6MM 24.0MHZ CRYSTAL UNIT +
Lowest to $0.4636
IQD Frequency Products Ltd
XTAL OSC XO 100.0000MHZ CMOS SMD
Need more? Email Us
Bivar Inc.
HDWR INS TAB 0.465 X 0.219 CLR
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess