Products specifications Report Issue?

Number of Positions 2 ~ 12
Index Stops Adjustable
Number of Decks 1
Number of Poles per Deck 1
Circuit per Deck SP12T
Contact Timing Non-Shorting (BBM)
Current Rating (Amps) 100mA (AC), 250mA (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 28 V
Actuator Type Flatted (3.17mm Dia)
Actuator Length 9.52mm
Angle of Throw 30°
Contact Material Brass
Contact Finish Silver
Mounting Type Panel Mount, Through Hole, Right Angle
Termination Style PC Pin
Depth Behind Panel 22.38mm
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1559454-C3P0112N-A
Ultra Librarian 3D Model Ultra Librarian C3P0112N-A CAD Model

You May Also Be Interested in

C&K Components
SWITCH ROTARY 12POS 150MA 60V
Need more? Email Us
ECAD model for RTAP31S12M25NS
E-SWITCH
SWITCH ROTARY 12POS 350MA 125V
Need more? Email Us
ECAD model for KC52A10.001NPS
Grayhill Inc.
SWITCH ROTARY 10POS 50MA 115V
Need more? Email Us
ECAD model for 77SP36-01-1-10N
Grayhill Inc.
SWITCH ROTARY 2-10POS 150MA 115V
Need more? Email Us
ECAD model for 50DP36-01-1-AJN
C&K Components
SWITCH ROTARY 3POS 150MA 60V
Need more? Email Us
ECAD model for RTAP4ES03M25NS
C&K Components
SWITCH ROTARY 6POS 250MA 125V
Need more? Email Us
ECAD model for MD06L1NCQD
C&K Components
SWITCH ROTARY 2POS 2.5A 125V
Need more? Email Us
ECAD model for A21405RNZQE
C&K Components
SWITCH ROTARY 12POS 2.5A 125V
Need more? Email Us
ECAD model for A112S1RNCQ
Grayhill Inc.
SWITCH ROTARY 5POS 50MA 115V
Need more? Email Us
ECAD model for 77SP36-01-2-05N

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention