EN
  • EN
  • DE

SY10EL33ZI

Part No SY10EL33ZI
Manufacturer Microchip Technology
Catalog Logic - Counters, Dividers
Description IC DIVIDER /4 5V/3.3V 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC
Manufacturer Microchip Technology
Series 10EL
Package Bulk
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name 10EL33
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 95
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898684-SY10EL33ZI
Ultra Librarian 3D Model Ultra Librarian SY10EL33ZI CAD Model

Description

Microchip Technology's SY10EL33ZI Logic Gate

The SY10EL33ZI is a high-performance, integrated circuit from Microchip Technology, specifically designed for use in applications requiring fast and precise logic operations. This device belongs to the ECLinPS Lite™ family, which is renowned for its low power consumption while maintaining high-speed performance. The SY10EL33ZI is particularly suitable for systems that demand reliable and swift logic processing, such as high-speed networking equipment, telecommunication interfaces, and advanced computing systems.

Key Features

  • High-Speed Operation: The SY10EL33ZI is optimized for exceptional speed, capable of handling fast logic transitions that are essential for high-performance computing and data processing environments.
  • Differential Input: This device includes a differential PECL input, which enhances noise immunity and ensures stable operation, even in electrically noisy environments.
  • Low Power Consumption: Despite its high-speed capabilities, the SY10EL33ZI maintains low power consumption, making it an energy-efficient choice for modern electronic systems.
  • Functionality: It is designed to function as a differential 1:2 fanout gate, which is ideal for distributing a single input signal to multiple outputs without signal degradation.
  • Temperature Range: The device operates over an extended temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The SY10EL33ZI is versatile and can be used in a wide array of applications, including but not limited to:

  • High-speed digital systems
  • Clock distribution networks
  • Telecommunications and networking equipment
  • Test and measurement equipment
  • Automated test equipment (ATE)

With its robust design and efficient operation, the Microchip Technology SY10EL33ZI is an ideal choice for engineers and designers looking to incorporate a reliable logic gate into their high-speed digital applications. Its performance characteristics ensure that it can meet the stringent requirements of today's advanced electronic systems, while also providing the potential for seamless integration into future innovations.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 8-BIT 16TSSOP
Lowest to $2.7337
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Lowest to $0.4270
Nexperia USA Inc.
IC BIN COUNTER DL 4BIT 14DHVQFN
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 14SOIC
Lowest to $5.3601
Texas Instruments
IC DECADE COUNTER 10BIT 16DIP
Lowest to $0.8732
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $0.8898
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess