EN
  • EN
  • DE

LX5563LL-TR

Part No LX5563LL-TR
Manufacturer Microchip Technology
Catalog RF Amplifiers
Description IC RF AMP GP 2.4GHZ 6DFN  /  RF Amplifier IC General Purpose 2.4GHz 6-DFN (1.5x1.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Microchip Technology
Package Tape & Reel
Frequency 2.4GHz
P1dB -3dBm
Gain 14dB
Noise Figure 1.3dB
RF Type General Purpose
Voltage - Supply 3V ~ 3.6V
Mounting SMD (SMT)
Package / Case 6-XFDFN Exposed Pad
Supplier Device Package 6-DFN (1.5x1.5)
Base Product Number LX5563
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names LX5563LL-TRCT,LX5563LL-TRDKR
Standard Package 3,000
Win Source Part Number 979975-LX5563LL-TR
Ultra Librarian 3D Model Ultra Librarian LX5563LL-TR CAD Model

Description

The LX5563LL-TR is a high-performance, low-power RF Front End Module (FEM) designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is specifically engineered to meet the demanding requirements of advanced wireless communication systems, particularly in the 5 GHz Wi-Fi and ISM bands.

Key Features

  • Frequency Range: The LX5563LL-TR operates efficiently over a broad frequency range, making it suitable for a wide array of 5 GHz applications.
  • Integration: It integrates a power amplifier (PA), a low noise amplifier (LNA), and a single-pole double-throw (SPDT) switch. This level of integration simplifies system design and conserves valuable board space.
  • Power Amplifier: The included PA provides high linear output power, ensuring strong signal transmission with minimal distortion, which is critical for maintaining high data integrity in wireless communication.
  • Low Noise Amplifier: The LNA offers low noise figures to improve receiver sensitivity, which is essential for picking up weak signals and enhancing overall system performance.
  • Power Efficiency: Designed for power-sensitive applications, the LX5563LL-TR maintains high efficiency, which leads to extended battery life in portable devices.
  • Package: It comes in a compact, leadless package that is optimized for minimal PCB footprint.

Applications

The LX5563LL-TR is ideal for use in a variety of applications, including but not limited to:

  • Wireless Local Area Networks (WLAN)
  • Wireless Access Points and Routers
  • Home Networking Equipment
  • Wireless Multimedia and Streaming Devices

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability. The LX5563LL-TR is built to meet high standards, ensuring stable performance over its operational lifespan and is backed by Microchip's customer support and service.

Conclusion

The LX5563LL-TR from Microchip Technology stands out as a versatile and efficient solution for enhancing RF performance in 5 GHz wireless applications. Its integrated design, power efficiency, and compact footprint make it an excellent choice for designers looking to optimize their wireless products for speed, reliability, and power consumption.

You May Also Be Interested in

Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.7209
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
NXP / Nexperia
BGU8823
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602
Mini-Circuits
IC AMP CELLULAR 0HZ-7GHZ SOT89
Lowest to $4.4239
CML Microcircuits
IC AMP GPS 130MHZ-950MHZ 28WQFN
Lowest to $83.5821
Mini-Circuits
IC AMP CELLULAR 0HZ-4GHZ SOT89
Lowest to $4.1168
Analog Devices Inc.
IC RF AMP 81GHZ-86GHZ DIE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0374 $50.9350
60+ $1.6717 $100.3020
93+ $1.6195 $150.6135
128+ $1.5672 $200.6016
166+ $1.5150 $251.4900
221+ $1.3583 $300.1843
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,010 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess