EN
  • EN
  • DE

ECO2425SLD-D02H0111

Part No ECO2425SLD-D02H0111
Manufacturer TDK Corporation
Catalog Switching Converter, SMPS Transformers
Description XFMR FLYBACK AC/DC CONV 446UH TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type For AC/DC Converters
Applications Flyback Converters
Voltage - Primary 85 ~ 276V
Voltage - Auxiliary 5V @ 2.2A, 12V @ 200mA
Voltage - Isolation 3000Vrms
Inductance @ Frequency 446µH @ 10kHz
Frequency 67kHz
Temperature Range - Operating -30°C ~ 120°C
Mounting Type Through Hole
Size / Dimension 1.024" L x 1.181" W (26.00mm x 30.00mm)
Height - Seated (Max) 0.787" (20.00mm)
Footprint 1.024" L x 1.181" W (26.00mm x 30.00mm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1511104-ECO2425SLD-D02H0111
Ultra Librarian 3D Model Ultra Librarian ECO2425SLD-D02H0111 CAD Model

Description

N

You May Also Be Interested in

TDK Corporation
XFMR FLYBACK AC/DC CONV 555UH TH
Need more? Email Us
Pulse
XFMR FLYBACK 7W
Need more? Email Us
Pulse
TRANSF PUSH PULL 10W 8CT:6CT
Need more? Email Us
Pulse
XFMR DC/DC CONV SMD
Need more? Email Us
Pulse
XFMR DC/DC CONV SMD
Need more? Email Us
Pulse
XFMR ISOL DC/DC CONV SMD
Need more? Email Us
Halo Electronics Inc
ISO MOD DC 1:1C 60VUS 0.3A 5KV 6
Need more? Email Us
Pulse
XFMR DC/DC CONV SMD
Need more? Email Us
TDK Corporation
XFMR FLYBCK AC/DC CONV 1.54MH TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess