EN
  • EN
  • DE

TGMR-511V6LF

Part No TGMR-511V6LF
Manufacturer Halo Electronics Inc
Catalog Switching Converter, SMPS Transformers
Description ISO MOD DC 1:1C 60VUS 0.3A 5KV 6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Active
Type For DC/DC Converters
Intended Chipset MAX13256
Chipset Manufacturer Analog Devices, Inc
Voltage - Isolation 5000V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Size / Dimension 0.428" L x 0.372" W (10.87mm x 9.45mm)
Height - Seated (Max) 0.395" (10.03mm)
Style Wirewound
Ultra Librarian 3D Model Ultra Librarian TGMR-511V6LF CAD Model

You May Also Be Interested in

Pulse
XFMR FLYBACK DC/DC CONV SMD
Need more? Email Us
Pulse
XFMR FLYBACK AC/DC CONV TH
Need more? Email Us
Pulse
XFMR FWD P-P DC/DC CONV 100UH SM
Need more? Email Us
Pulse
XFMR FLYBACK DC/DC CONV SMD
Need more? Email Us
Pulse
XFMR FLYBACK AC/DC CONV TH
Need more? Email Us
Pulse
XFMR FLYBACK DC/DC CONV SMD
Need more? Email Us
Pulse
XFMR FLYBACK 7W
Need more? Email Us
Pulse
XFMR FLYBACK CONFIG DC/DC TH
Need more? Email Us
Pulse
XFMR ISOL DC/DC CONV SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess