Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Frequency Range 50kHz ~ 1MHz
Type Invasive
Inductance 720 µH
DC Resistance (DCR) 6mOhm Primary, 2.25Ohm Secondary
Mounting Type Surface Mount
Size / Dimension 0.284" L x 0.330" W (7.21mm x 8.38mm)
Height - Seated (Max) 0.217" (5.50mm)
Termination Style Gull Wing
Ultra Librarian 3D Model Ultra Librarian P8206NLT CAD Model

Description

NULL

You May Also Be Interested in

Talema Group LLC
20 A Current Sense Transformer 50/60Hz 41.8Ohm Through Hole
Need more? Email Us
ECAD model for AC1020
Pulse
CURR SENSE XFMR 200:1 35A SMD
Lowest to $1.1466
ECAD model for PB0027NLT
Pulse
CURR SENSE XFMR 1:1:100 SMD
Lowest to $2.6741
ECAD model for PE-68280NLT
EPCOS (TDK)
Need more? Email Us
ECAD model for Z36000Z2210Z1
Kemet
CURRENT SENSORS, SNAP-ON TYPE / 30 A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
Need more? Email Us
ECAD model for C/CT-0306
Triad Magnetics
CURR SENSE XFMR 20A T/H / 20 A Current Sense Transformer 50/60Hz 40Ohm Through Hole
Need more? Email Us
ECAD model for CST-1020-B
Pulse
CURR SENSE XFMR 20A T/H
Need more? Email Us
ECAD model for PE-63586
Talema Group LLC
75 A Current Sense Transformer 50/60Hz 24Ohm Through Hole
Need more? Email Us
ECAD model for AC1075
Pulse
CURR SENSE XFMR 1:50 SMD
Need more? Email Us
ECAD model for P8205

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention