EN
  • EN
  • DE

AC1075

Part No AC1075
Manufacturer Talema Group LLC
Catalog Current Sense Transformers
Description 75 A Current Sense Transformer 50/60Hz 24Ohm Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Talema Group LLC
Series AC
Packaging Tray
Frequency Range 50/60Hz
Type Non-Invasive (Solid Core)
Current Rating (Amps) 75 A
DC Resistance (DCR) 24Ohm
Mounting Type Through Hole
Size / Dimension 1.500" L x 0.626" W (38.10mm x 15.90mm)
Height - Seated (Max) 1.500" (38.10mm)
Termination Style PC Pin
Weight 0.144 lb (65.32 g)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 1478595-AC1075
Ultra Librarian 3D Model Ultra Librarian AC1075 CAD Model

You May Also Be Interested in

EPCOS (TDK)
Current Sense Transformer 50kHz ~ 1MHz 1.28 mH Surface Mount
Lowest to $2.5024
Murata Power Solutions Inc.
CURR SENSE XFMR 10A T/H
Lowest to $3.6102
Triad Magnetics
CURR SENSE XFMR 70A T/H
Need more? Email Us
Triad Magnetics
CURR SENSE XFMR 70A T/H
Need more? Email Us
Qingxian Zeming Langxi Electronic Devices Co., Ltd.
5mA 1000:1 5A Through Hole Current Transformers RoHS
Lowest to $0.3813
Murata Power Solutions Inc.
CURR SENSE XFMR 1:1:100 15A SMD
Need more? Email Us
ice Components, Ins.
SMT CURRENT SENSE TRANSFORMER
Need more? Email Us
Murata Power Solutions Inc.
CURR SENSE XFMR 1:1:200 15A SMD
Need more? Email Us
Talema Group LLC
75 A Current Sense Transformer 50/60Hz 24Ohm Through Hole
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess