EN
  • EN
  • DE

Z36000Z2210Z1

Part No Z36000Z2210Z1
Manufacturer EPCOS (TDK)
Catalog Current Sense Transformers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 110523+
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 717084-Z36000Z2210Z1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z36000Z2210Z1 CAD Model

Description

The Z36000Z2210Z1 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). SAW filters are widely used in radio frequency (RF) applications to selectively pass or reject specific frequencies. This particular filter is designed for use in various wireless communication systems, offering excellent performance in terms of insertion loss, attenuation, and impedance matching.

Applications

  • Mobile communication systems (e.g., cellular base stations, handsets)
  • Wireless LAN (WLAN) devices
  • Satellite communication systems
  • Cable TV (CATV) applications
  • Remote control systems

Features

  • High selectivity: Provides excellent rejection of unwanted signals.
  • Low insertion loss: Minimizes signal attenuation within the passband.
  • Compact size: Suitable for use in miniaturized electronic devices.
  • Excellent temperature stability: Maintains consistent performance over a wide temperature range.
  • High power handling capability: Can withstand relatively high RF power levels.
  • SMD (Surface Mount Device) package: Facilitates automated assembly on printed circuit boards (PCBs).

Benefits

  • Improved signal quality: Enhances the signal-to-noise ratio by filtering out unwanted interference.
  • Increased system performance: Enables more reliable and efficient wireless communication.
  • Reduced size and cost: Allows for smaller and more cost-effective wireless devices.
  • Simplified design: Streamlines the design process by providing a pre-tuned filtering solution.
  • Enhanced reliability: Offers stable and consistent performance over time.

Additional Details

SAW filters like the Z36000Z2210Z1 operate by converting an electrical signal into a mechanical wave on a piezoelectric substrate. This mechanical wave propagates along the surface of the substrate and is then converted back into an electrical signal. The filter's frequency response is determined by the design of the interdigital transducers (IDTs) on the substrate. The Z36000Z2210Z1 is typically characterized by its center frequency, bandwidth, insertion loss, and stopband attenuation. Proper impedance matching is crucial for optimal performance. Consult the datasheet for specific electrical characteristics and application guidelines.

The filter is commonly used in front-end receiver circuits to reject unwanted out-of-band signals before they reach the sensitive receiver circuitry. This helps to prevent interference and improve the overall performance of the communication system. The SMD package allows for easy integration into modern electronic devices using automated assembly techniques.

You May Also Be Interested in

Phoenix Contact
CURR SENSE XFMR 1:30 150A DIN RL
Need more? Email Us
Murata Power Solutions Inc.
CURR SENSE XFMR 1:1:200 15A SMD
Need more? Email Us
EPCOS (TDK)
CURR SENSE XFMR 1:50 SMD
Need more? Email Us
Murata Power Solutions Inc.
CURR SENSE XFMR 1:20 10A SMD
Need more? Email Us
Murata Power Solutions Inc.
CURR SENSE XFMR 1:20 10A SMD
Need more? Email Us
ice Components, Ins.
SMT CURRENT SENSE TRANSFORMER
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 1:30 150A DIN RL
Need more? Email Us
Triad Magnetics
CURR SENSE XFMR 35A T/H
Need more? Email Us
EPCOS (TDK)
CURR SENSE XFMR 1:50 SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess