Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management
Mfr Precision Monolithics
Package Tube
Product Status Obsolete
Function Thermocouple Amplifier
Sensor Type External
Accuracy ±3°C(Max)
Topology Ice Point Compensation, Overload Detection
Output Type Voltage
Output Alarm Yes
Output Fan No
Voltage - Supply 5V ~ 15V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CDIP
Base Product Number AD594
Standard Package 4 pcs
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 553908-AD594AD
Ultra Librarian 3D Model Ultra Librarian AD594AD CAD Model

Description

The Power Management Integrated Circuit (IC) is a thermal management solution that provides accurate temperature measurement and control.

  • Series: Precision Monolithics
  • Designed For: Thermocouple amplification
  • Features: Ice point compensation and overload detection for precise temperature sensing
  • Sensor Type: External sensor type
  • Output: Output alarm for temperature monitoring
  • Voltage Range: 5V to 15V
  • Mounting: Through hole
  • Package: 14-CDIP
  • Packaging: Tube
  • Standard Package: 4 pieces
  • Product Status: Obsolete

You May Also Be Interested in

Microchip Technology
IC TEMP MONITOR I2C/SMBUS 12QFN
Lowest to $0.9698
ECAD model for EMC1702-1-KP-TR
Nuvoton Technology Corporation of America
IC MONITOR H/W 48-LQFP
Lowest to $1.5506
ECAD model for W83782G
Analog Devices Inc.
Monolithic Thermocouple Amplifiers with Cold Junction Compensation | IC THERMOCOUPLE INSTR AMP 14CDIP
Need more? Email Us
ECAD model for AD595AD
Winbond Electronics
MONITORING IC
Need more? Email Us
ECAD model for W83782D
Microchip Technology
RPM-Based Fan Controller with Hardware Thermal Shutdown
Lowest to $39.4033
ECAD model for EMC2103-1-KP-TR
Winbond Electronics
IC H/W MONITOR 64LQFP
Lowest to $18.2799
ECAD model for W83960G
Winbond Electronics
IC H/W MONITOR 8SOP
Lowest to $0.7321
ECAD model for W83L771ASG
Winbond Electronics
IC H/W MONITOR 64LQFP / H/W Monitor I2C Interface 64-Pin LQFP
Lowest to $5.5877
ECAD model for W83795G
Winbond Electronics
IC H/W MONITOR 8-TSSOP
Need more? Email Us
ECAD model for W83L771G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.1796 $84.3592
4+ $34.6090 $138.4360
6+ $33.5275 $201.1650
8+ $32.4460 $259.5680
11+ $31.3644 $345.0084
14+ $28.1197 $393.6758
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention