You May Also Be Interested in

TYCLON
Cable Assembly Coaxial RG-58A 39.4" (1.0m) 3.3'
Need more? Email Us
ECAD model for SAP1WRG58
TYCLON
BP0.5W3C2, BNC ASSEMBLY DESIGNED
Need more? Email Us
ECAD model for BP0.5W3C2
TYCLON
Cable Assembly Coaxial I-PEX MHF1 to SMA 1.32mm OD Coaxial Cable 5.906" (150.00mm)
Need more? Email Us
ECAD model for SMABJAU0.15MHFI-1.32
TYCLON
Cable Assembly Coaxial RG-58A 196.9" (5.0m) 16.4'
Need more? Email Us
ECAD model for SHVP5WRG58
TYCLON
NP5W5DFB, N ASSEMBLY DESIGNED FO
Need more? Email Us
ECAD model for NP5W5DFB
TYCLON
Cable Assembly Coaxial RG-58A 196.9" (5.0m) 16.4'
Need more? Email Us
ECAD model for MHVP5WRG58
TYCLON
NP3W5DSF, N ASSEMBLY DESIGNED FO
Need more? Email Us
ECAD model for NP3W5DSF
TYCLON
Cable Assembly Coaxial RG-8 39.4" (1.0m) 3.3'
Need more? Email Us
ECAD model for HNP1WRG8
TYCLON
SAP1W1.5DSQEHV, SMA ASSEMBLY DES
Need more? Email Us
ECAD model for SAP1W1.5DSQEHV

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention