EN
  • EN
  • DE

EMC1702-1-KP-TR

Part No EMC1702-1-KP-TR
Manufacturer Microchip Technology
Catalog PMIC - Thermal Management
Description IC TEMP MONITOR I2C/SMBUS 12QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Temp Monitoring System (Sensor), Watchdog -40°C ~ 85°C, -40°C ~ 125°C Internal and External Sensor SMBus Output 12-QFN (4x4)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 12-VQFN Exposed Pad
Case / Package 12-QFN (4x4)
Family Name EMC1702
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number EMC1702-1-KP-CT, EMC1702-1-KP-DKR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870411-EMC1702-1-KP-TR
Ultra Librarian 3D Model Ultra Librarian EMC1702-1-KP-TR CAD Model

Description

Microchip Technology EMC1702-1-KP-TR Temperature Sensor

The Microchip Technology EMC1702-1-KP-TR is a state-of-the-art temperature sensor designed for precise thermal monitoring in a variety of applications. This high-accuracy sensor is part of Microchip's extensive portfolio of thermal management solutions, delivering reliability and performance for systems requiring temperature monitoring and control.

The EMC1702-1-KP-TR is a dual-channel temperature sensor, capable of monitoring both an external diode and its own internal temperature. This feature allows for comprehensive system thermal management, ensuring that both the ambient environment and the device itself are operating within their specified temperature ranges. The external diode can be a discrete NPN or PNP transistor, or a diode-connected transistor, such as those commonly found in CPUs, GPUs, or other ICs, enabling the EMC1702-1-KP-TR to provide accurate remote temperature readings.

With a temperature accuracy of ±1°C for both the external and internal channels, the EMC1702-1-KP-TR ensures precise measurements, which is critical for maintaining optimal performance and preventing overheating in sensitive electronic components. The device operates over a wide temperature range, making it suitable for use in diverse environments and applications.

The EMC1702-1-KP-TR features an SMBus-compatible interface, which allows for easy integration into existing systems. This two-wire interface facilitates communication with microcontrollers or other ICs, enabling the sensor to be part of a sophisticated thermal management system. Additionally, the device offers programmable over-temperature thresholds, allowing designers to set custom alerts to take preventive actions when temperatures exceed safe limits.

Packaged in a compact 10-MSOP form factor, the EMC1702-1-KP-TR is ideal for space-constrained applications. It is also available in tape and reel packaging, which is perfect for high-volume production environments. With its combination of accuracy, versatility, and ease of use, the EMC1702-1-KP-TR from Microchip Technology is a top choice for designers looking to implement robust temperature monitoring in their products.

You May Also Be Interested in

Laird Technologies - Thermal Materials
THERM PAD 457.2MMX304.8MM GRAY / Thermal Pad Gray 457.20mm x 304.80mm Rectangular
Need more? Email Us
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
Nuvoton Technology Corporation of America
Lowest to $9.7932
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16QFN
Lowest to $4.6514
NXP / Nexperia
IC TEMP SENSOR DIMM 3.3V 8-HWSON
Lowest to $11.4253

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8659 $51.9540
145+ $0.7105 $103.0225
220+ $0.6883 $151.4260
305+ $0.6661 $203.1605
390+ $0.6439 $251.1210
520+ $0.5773 $300.1960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess