EN
  • EN
  • DE

EMC2103-1-KP-TR

Part No EMC2103-1-KP-TR
Manufacturer Microchip Technology
Catalog PMIC - Thermal Management
Description RPM-Based Fan Controller with Hardware Thermal Shutdown
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel - TR
Function Fan Control, Temp Monitor
Sensor Type Internal and External
Accuracy ±2°C
Topology ADC (Sigma Delta), Multiplexer, Register Bank
Output Type SMBus
Output Alarm Yes
Output Fan Yes
Operating Supply Voltage 3.3V
Mounting SMD
Package 12-VQFN Exposed Pad
Manufacturer Package 12-QFN (4x4)
Win Source Part Number 1171900-EMC2103-1-KP-TR
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name EMC2103
Introduction Date June 28, 2002
Estimated EOL Date Unknown
Ultra Librarian 3D Model Ultra Librarian EMC2103-1-KP-TR CAD Model

Description

Product Overview: EMC2103-1-KP-TR

The EMC2103-1-KP-TR is a high-performance, SMBus compliant fan controller with a temperature monitoring integrated circuit, designed and manufactured by Microchip Technology. This sophisticated device is specifically engineered to cater to the needs of complex thermal management applications found in computer systems, office electronics, and telecommunication equipment.

Key Features

  • Multiple Temperature Channels: The EMC2103-1-KP-TR features one external and two internal temperature sensors, enabling it to monitor the system temperature with high precision and take appropriate actions to maintain optimal thermal conditions.
  • Automatic Fan Speed Control: This device can control the speed of up to two fans, automatically adjusting their RPM based on the temperature data it collects, thus ensuring efficient cooling while minimizing noise.
  • Programmable Fan Profiles: Users can program custom fan speed profiles into the EMC2103-1-KP-TR, allowing for a tailored cooling strategy that meets the specific requirements of their applications.
  • Enhanced System Safety: With built-in safety features such as fan fault detection and over-temperature alarms, the EMC2103-1-KP-TR helps prevent system failures due to overheating or fan malfunction.
  • SMBus Interface: The device's SMBus interface facilitates easy integration with existing system management buses, allowing for seamless communication and control within a broader system architecture.

Applications

The EMC2103-1-KP-TR is versatile and can be used in a variety of applications where thermal management is critical. It is particularly useful in:

  • Notebook and Desktop Computers
  • Servers and Workstations
  • Networking Equipment
  • Telecommunication Systems
  • Office Electronics

Package and Availability

The EMC2103-1-KP-TR is available in a RoHS-compliant, 10-pin MSOP package that is suitable for surface-mount technology (SMT). This packaging ensures a compact footprint and compatibility with modern PCB assembly processes. The device is also available in tape and reel form, facilitating efficient handling and placement during high-volume manufacturing.

For detailed specifications, application notes, and additional resources, interested parties should visit Microchip Technology's official website or contact their local Microchip sales representative.

You May Also Be Interested in

Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Nuvoton Technology Corporation of America
Lowest to $9.7932
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $86.6166
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP
Lowest to $7.7325
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.4754
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Multicomp
FINGER GUARD; Fan Guard Type: Steel - Wire Form; For Use With: 80mm Axial Fans; Fixing Centers: 101.1mm; Color /...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.1815 $70.3630
4+ $28.8669 $115.4676
6+ $27.9648 $167.7888
8+ $27.0627 $216.5016
10+ $26.1606 $261.6060
13+ $23.4544 $304.9072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,478 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess