Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks - Headers, Plugs and Sockets
Mfr Amphenol PCD
Series ELFP
Package Tray
Type Plug, Female Sockets
Number of Positions 4
Positions Per Level 4
Number of Levels 1
Pitch 0.200" (5.08mm)
Plug Wire Entry 180°
Termination Style Screw - Rising Cage Clamp
Mounting Type Free Hanging (In-Line)
Current - UL 15 A
Voltage - UL 300 V
Wire Gauge or Range - AWG 12 AWG, 14-26 AWG
Color Black
Temperature Range - Operating -40°C ~ 95°C
Contact Mating Finish Tin
Features Retention Latches (Non-Wire Side)
Material Flammability Rating UL94 V-0
Torque - Screw 0.79 Nm (7.0 Lb-In)
Wire Strip Length 7.87mm
Contact Material Copper Alloy
Housing Material Polyphenylene Oxide (PPO)
Insulation Height 0.592" (15.04mm)
Base Product Number ELFP042
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Standard Package 25
Win Source Part Number 1204166-ELFP04210
Ultra Librarian 3D Model Ultra Librarian ELFP04210 CAD Model

Description

The Amphenol PCD 1204166-ELFP04210 is a 4 position, 4 positions per level, 1 level plug female socket terminal block header with a pitch of 0.200 inches (5.08mm) and a termination style of screw-rising cage clamp.

  • Positions: 4
  • Positions per Level: 4
  • Number of Levels: 1
  • Pitch: 0.200 inches (5.08mm)
  • Termination Style: Screw-Rising Cage Clamp
  • Current Rating: 15A
  • Voltage Rating: 300V UL
  • Wire Gauge: 12 AWG, 14-26 AWG
  • Wire Strip Length: 7.87mm
  • Contact Material: Copper Alloy
  • Housing Material: Polyphenylene Oxide (PPO)
  • Flammability Rating: UL94 V-0
  • Mounting Type: Free Hanging (In-Line)
  • Insulation Height: 0.592 inches (15.04mm)
  • Operating Temperature: -40C to 95C
  • Package: Tray
  • Features: Retention Latches (Non-Wire Side)

You May Also Be Interested in

Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
ECAD model for TB200HB-20SS
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
ECAD model for TB345-16L3
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
ECAD model for TB200HB-12BS
Eaton Bussmann
CONN BARRIER STRIP 2CIRC 0.375\
Need more? Email Us
ECAD model for TB100-02
Eaton Bussmann
BARRIER STRIP
Need more? Email Us
ECAD model for KUSC6-WWC
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
ECAD model for TB200-12ST
Eaton Bussmann
TERMINAL BLK BARRIER 15POLE
Need more? Email Us
ECAD model for TB300-15L3L4
Eaton Bussmann
TERMINAL BLOCK KUXRL SERIES
Need more? Email Us
ECAD model for KUXRL6-00WCNUV
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
ECAD model for TB100-07L1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention