Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
Mfr TE Connectivity AMP Connectors
Series -
Package Box
Product Status Active
Platform Arduino, Raspberry Pi
Type Sensor
Function Light, Humidity, Motion, Temperature
Utilized IC / Part MS4
Contents Board(s)
Base Product Number 2331211
MSL Level Not Applicable
ECCN EAR99
HTSUS 9025.80.1000
Win Source Part Number 1377416-2331211-1
Ultra Librarian 3D Model Ultra Librarian 2331211-1 CAD Model

Description

The TE Connectivity AMP Connectors 2331211 is an active sensor board that is compatible with Arduino and Raspberry Pi platforms.

  • Platform Compatibility: Arduino and Raspberry Pi
  • Package: Box
  • Sensing: Light, Humidity, Motion, Temperature
  • IC/Part: MS4
  • Win Source Part Number: 1377416-2331211-1

You May Also Be Interested in

STMicroelectronics
X-NUCLEO-IKS01A3
Need more? Email Us
ECAD model for X-NUCLEO-IKS01A3
DFRobot
FERMION: STS35 HIGH ACCURACY DIG / STS35 Temperature Sensor Fermion Platform Evaluation Expansion Board
Need more? Email Us
ECAD model for SEN0434
STMicroelectronics
SENSOR BOARD WITH STM32F446VET6
Need more? Email Us
ECAD model for B-F446E-96B01A
Adafruit Industries LLC
STEMMA QT SCD-41 CO2 HUMID TEMP / SCD41 Carbon Dioxide (CO2), Humidity, Temperature Sensor Qwiic, STEMMA QT Platform Evaluation Expansion Board
Need more? Email Us
ECAD model for 5190
Seeed Technology Co., Ltd
GROVE LOUDNESS SENSOR / LM2904 Analog Sound Sensor Grove Board
Lowest to $87.7022
ECAD model for 101020063
Infineon Technologies
KIT DC MOTOR BTN8982 / BTN8982 Motion Motor Control Evaluation Board Automotive
Need more? Email Us
ECAD model for DCMOTORCONTRBTN8982TOBO1
Texas Instruments
SENSORS BOOSTERPACK PLUG-IN MODU / BME280/BMM150/BMI160/TMP007 Accelerometer/Ambient Light/Infrared Temperature/Gyroscope/Pressure/Temperature and Humidity Sensor Extension Board
Need more? Email Us
ECAD model for BOOSTXL-SENSORS
Seeed Technology Co., Ltd
GROVE - WATER ATOMIZATION V1.0 / ETA1617, NE555 Water Atomizer Grove Platform Evaluation Expansion Board
Need more? Email Us
ECAD model for 101020090
Rohm Semiconductor
SHIELD BOARD MULTI-SENSOR
Need more? Email Us
ECAD model for SENSORSHIELD-EVK-001

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention