EN
  • EN
  • DE

W83782D

Part No W83782D
Manufacturer Winbond Electronics
Catalog PMIC - Thermal Management
Description MONITORING IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Thermal Management
Manufacturer Winbond Electronics
Win Source Part Number 410243-W83782D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W83782D CAD Model

Description

The Winbond W83782D is a comprehensive hardware monitoring and fan control IC designed for PC systems. It monitors key system parameters like voltages, temperatures, and fan speeds, providing essential information for system health and stability. This chip allows users to actively manage their system's thermal performance and prevent potential hardware failures.

Applications:

  • Desktop PCs
  • Server systems
  • Workstations
  • Industrial PCs
  • Motherboards

Features:

  • Voltage Monitoring: Monitors critical voltage rails including Vcore, +3.3V, +5V, +12V, and Vbat. Provides accurate readings to detect voltage fluctuations.
  • Temperature Monitoring: Supports multiple temperature sensors for monitoring CPU, system, and ambient temperatures. Alerts users of potential overheating issues.
  • Fan Speed Monitoring: Monitors the RPM of up to three fans, allowing users to track fan performance and detect failures.
  • Fan Speed Control: Offers PWM (Pulse Width Modulation) control for adjusting fan speeds, optimizing cooling and noise levels.
  • SMBus Interface: Uses SMBus for communication with the host system, allowing for easy integration and configuration.
  • Hardware Alarm: Triggers alarms when voltage, temperature, or fan speed levels exceed predefined thresholds, alerting users to potential issues.
  • Power Saving Mode: Includes a power-saving mode to reduce power consumption during idle periods.

Benefits:

  • Improved System Stability: By monitoring critical parameters, the W83782D helps prevent hardware failures and ensures system stability.
  • Optimized Cooling Performance: PWM fan control allows for efficient cooling, preventing overheating and maximizing performance.
  • Reduced Noise Levels: Adjusting fan speeds based on temperature minimizes noise, creating a more comfortable computing environment.
  • Early Failure Detection: Hardware alarms alert users to potential issues before they cause system damage.
  • Easy Integration: SMBus interface simplifies integration with existing system management software and hardware.

The W83782D typically operates within a voltage range of 3.0V to 3.6V and has an operating temperature range of 0°C to 70°C. It is often packaged in a QFP (Quad Flat Package) or LQFP (Low Profile Quad Flat Package) for easy soldering onto PCBs. The device requires external thermistors for temperature sensing. The monitoring thresholds for voltage, temperature, and fan speed are programmable through the SMBus interface, allowing for flexible configuration based on specific system requirements.

You May Also Be Interested in

Maxim Integrated
IC RTD TO DIGITAL CONVERT 20TQFN
Lowest to $3.6741
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16QFN
Lowest to $4.6514
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Laird Technologies - Thermal Materials
THERM PAD 457.2MMX304.8MM GRAY / Thermal Pad Gray 457.20mm x 304.80mm Rectangular
Need more? Email Us
Multicomp
FINGER GUARD; Fan Guard Type: Steel - Wire Form; For Use With: 80mm Axial Fans; Fixing Centers: 101.1mm; Color /...
Need more? Email Us
Texas Instruments
IC MONITOR SYS HARDWARE 24TSSOP
Lowest to $5.7201
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess