EN
  • EN
  • DE

LCS703LG

Part No LCS703LG
Manufacturer Power Integrations
Catalog PMIC - Full, Half - Bridge Drivers
Description INTEGRATED LLC CONTROLLER / Controller 13-Pin ESIP-K
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Power Integrations
Series HiperLCS
Packaging Tube
Output Configuration Half Bridge
Applications General
Interface On/Off
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 600 mOhm
Current - Peak Output 12.9A
Operating Supply Voltage 11.4 V ~ 15 V
Voltage - Load 11.4 V ~ 15 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Features Auto Restart, Slew Rate Controlled
Fault Protection Current Limiting, Over Temperature, Over Voltage, Short Circuit, UVLO
Mounting Style Through Hole
Package 16-SIP, 13 Leads, Exposed Pad, Formed Leads
Manufacturer Package eSIP-16K
Win Source Part Number 778424-LCS703LG
Popularity Medium
Supply and Demand Status Balance
Family Name LCS703LG
Introduction Date August 25, 2011
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian LCS703LG CAD Model

Description

The Power Integrations LCS703LG is a power MOSFET technology integrated circuit (IC).

  • Package: 16-SIP, 13 leads, exposed pad, formed leads
  • Operating Temperature: -40°C to 150°C (TJ)
  • Operating Supply Voltage: 11.4 V to 15 V
  • Output Configuration: Half bridge
  • Load Type: Inductive
  • Current Peak Output: 12.9A
  • Rds On (Typ): 600 mOhm
  • Series: HiperLCS
  • Features: Auto restart, Slew rate controlled
  • Fault Protections: Current limiting, Over temperature, Over voltage, Short circuit, UVLO
  • Applications: Integrated Circuits (ICs)

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
3-PHASE INVERTER MOTOR DRIVE IC / Half Bridge (3) Driver AC Motors IGBT
Need more? Email Us
NXP / Nexperia
IC SW SERIAL OCTAL 32SOIC / Driver 32-SOIC
Lowest to $32.6415
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.1581
Texas Instruments
IC HALF BRIDGE DRIVER 10A 24VQFN / Half Bridge (4) Driver DC Motors, Solenoids Power MOSFET 24-VQFN (4x4)
Lowest to $7.0966
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRVR 5.5A/6A 16SO
Lowest to $5.5650
Infineon Technologies
IC GATE DRIVER 40V QFN / Half Bridge Driver AC Motors, DC Motors, DC-DC Converters, General Purpose Power MOSFET 27-PQFN (7x8)
Lowest to $5.8208
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
Microchip Technology
IC HALF-BRIDGE DRVR SPI 18QFN / Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-QFN (4x4)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess